EN
  • EN
  • DE

SPV1050TTR

Part No SPV1050TTR
Manufacturer STMicroelectronics
Catalog PMIC - Battery Chargers
Description IC BATT CHG MULTI-CHEM 20VFQFPN / Charger IC Multi-Chemistry 20-VFQFPN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr STMicroelectronics
Package Tape & Reel
Product Status Active
Battery Chemistry Multi-Chemistry
Current - Charging Constant - Programmable
Charge Current - Max 70mA
Battery Pack Voltage 5.3V (Max)
Voltage - Supply (Max) 18V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-VFQFPN (3x3)
Base Product Number SPV1050
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 848497-SPV1050TTR
Ultra Librarian 3D Model Ultra Librarian SPV1050TTR CAD Model

Description

STMicroelectronics SPV1050TTR Ultra Low Power Energy Harvester & Battery Charger

The SPV1050TTR from STMicroelectronics is an innovative and versatile energy harvester and battery charger IC that is designed to extend the battery life of portable and wireless devices. This high-efficiency, ultra-low power converter allows for the harvesting of energy from a variety of sources such as solar panels, piezoelectric, thermoelectric, and RF generators.

With its wide input voltage range of 0.2V to 18V, the SPV1050TTR is capable of operating with very low voltage energy sources, which is particularly useful for applications where the available harvested energy is limited or variable. This makes it an excellent choice for use in remote sensors, wearable electronics, and Internet of Things (IoT) devices, where frequent battery replacement is impractical or impossible.

The device features an integrated maximum power point tracking (MPPT) algorithm that ensures the maximum efficiency is extracted from energy harvesting sources. The MPPT can be configured through external resistors, allowing for a customized setup tailored to the specific characteristics of the energy source being used.

The SPV1050TTR also includes a battery management feature that provides safe charging of Li-Ion and thin-film batteries. It ensures that the charging process is carried out within the battery's safe operating area, thus protecting the battery and extending its life. The charger can be programmed for different charging profiles, adapting to the needs of various battery technologies.

Designed in a compact TSSOP8 package, the SPV1050TTR is suitable for space-constrained applications. Its high level of integration reduces the need for external components, resulting in a cost-effective and space-saving solution for energy harvesting systems.

Overall, the SPV1050TTR is a reliable and efficient solution for designers looking to create sustainable, self-powered electronic systems with minimal environmental impact. Its advanced features and flexibility make it a smart choice for a wide range of energy harvesting applications.

You May Also Be Interested in

Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $7.2250
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.7921
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0966 $53.2558
30+ $3.3613 $100.8390
47+ $3.2563 $153.0461
64+ $3.1513 $201.6832
83+ $3.0462 $252.8346
110+ $2.7311 $300.4210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,006 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess