EN
  • EN
  • DE

LT1512CN8#PBF

Part No LT1512CN8#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC BATT CHRGR CONST I/V 8-DIP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Battery Chemistry Multi-Chemistry
Number of Cells 1
Current - Charging Constant - Programmable
Charge Current - Max 1A
Voltage Supply MAX 25V
Operating Temperature Range 0°C ~ 70°C (TA)
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780531-LT1512CN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1512
Introduction Date May 30, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1512CN8#PBF CAD Model

Description

Linear Technology's LT1512CN8#PBF: A Versatile SEPIC Battery Charger

The LT1512CN8#PBF is a highly versatile, current mode pulse-width modulation (PWM) battery charger designed by Linear Technology. It stands out for its ability to charge a wide variety of battery types, including NiCd, NiMH, lead-acid, and Lithium batteries. This component is specifically tailored for applications requiring a single-ended primary-inductor converter (SEPIC) or a conventional flyback topology, making it a perfect choice for complex power supply designs.

One of the remarkable features of the LT1512CN8#PBF is its wide input voltage range, which spans from 2.7V to 30V. This makes it suitable for use in systems where the input supply can vary significantly, such as automotive or industrial environments. Additionally, the device can deliver up to an impressive 1.5A of continuous charging current, ensuring quick and efficient charging of batteries.

The LT1512CN8#PBF also boasts an internal 0.2 Ohm power switch, which simplifies the design by reducing the number of external components required. This integrated switch is capable of handling up to 36V, providing a margin for input voltage surges and reducing the risk of damage to the charger during extreme conditions.

For safety and precision, the LT1512CN8#PBF includes features like programmable current limiting and a programmable float voltage, which protect the battery from overcharging and excessive current. Moreover, the device has a charging status output that can be used to indicate the charge cycle progress or completion, an essential feature for battery management systems.

Designed in an 8-lead PDIP package, the LT1512CN8#PBF is not only robust but also easy to integrate into a variety of designs. Its thermal protection feature ensures that the device operates within safe temperature limits, enhancing the longevity and reliability of the charger.

In summary, the LT1512CN8#PBF from Linear Technology is an excellent choice for engineers looking for a reliable, high-performance battery charger capable of adapting to various battery chemistries and voltage requirements. Its combination of features and ease of use makes it an ideal component for portable devices, backup power supplies, and any application where efficient battery charging is crucial.

You May Also Be Interested in

Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess