EN
  • EN
  • DE

NLAS4052DTR2

Part No NLAS4052DTR2
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SP4T X 2 26OHM 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr ON Semiconductor
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Max) 26Ohm
Channel-to-Channel Matching (ΔRon) 10Ohm
Voltage - Supply, Single (V+) 2.5V ~ 5V
Voltage - Supply, Dual (V±) ±3V
Switch Time (Ton, Toff) (Max) 23ns, 23ns
-3db Bandwidth 140MHz
Charge Injection 12pC
Channel Capacitance (CS(off), CD(off)) 10pF, 10pF
Current - Leakage (IS(off)) (Max) 100nA
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number NLAS4
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 648921-NLAS4052DTR2
Ultra Librarian 3D Model Ultra Librarian NLAS4052DTR2 CAD Model

Description

ON Semiconductor NLAS4052DTR2 Overview

The NLAS4052DTR2 is a high-performance, dual SPDT (Single Pole Double Throw) analog switch from ON Semiconductor, designed to deliver efficient and reliable performance for a wide range of applications. This component is particularly well-suited for portable devices due to its low power consumption and compact size.

Fabricated with advanced sub-micron CMOS technology, the NLAS4052DTR2 boasts low on-resistance (R<sub>ON) of typically 5 ohms, ensuring minimal signal distortion and power loss. This characteristic makes it an excellent choice for audio, video, and data signal routing. Additionally, the device operates over a broad voltage range from 1.65V to 4.3V, allowing it to be used in various systems without the need for level shifting.

The NLAS4052DTR2 is also characterized by its break-before-make switching action, which prevents signal overlap and ensures clean, glitch-free transitions between signal paths. This feature is particularly important in applications where signal integrity is paramount, such as in precision analog signal processing.

The device comes in a compact TSSOP-8 package, which is ideal for space-constrained applications. It also supports bidirectional signal flow and is compatible with both 3.3V and 5V logic, making it versatile for interfacing with different logic families. Its ESD tolerance of ±20kV Human Body Model (HBM) provides robust protection against electrostatic discharges, enhancing the reliability and longevity of the component in end products.

The NLAS4052DTR2 is RoHS compliant, reflecting ON Semiconductor's commitment to environmental sustainability and ensuring compliance with global environmental regulations. Its applications span across mobile phones, PDAs, portable media players, laptops, and other portable electronic devices where efficient power management and high-quality signal routing are required.

In summary, the NLAS4052DTR2 from ON Semiconductor is a versatile, high-performance analog switch that offers low on-resistance, wide operating voltage range, and ESD protection in a small package, making it an excellent choice for designers looking to optimize their signal routing applications.

You May Also Be Interested in

Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess