EN
  • EN
  • DE

SRC0GS22D

Part No SRC0GS22D
Manufacturer STMicroelectronics
Catalog PMIC - Power Supply Controllers, Monitors
Description IC CTLR SMART PB ON/OFF 12TDFN / Power Supply Controller Power Supply Monitor 12-TDFN (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Mfr STMicroelectronics
Series Smart Reset™
Package Tape & Reel
Applications Power Supply Monitor
Voltage - Supply 1.6V ~ 5.5V
Current - Supply 6 µA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 12-WFDFN
Supplier Device Package 12-TDFN (2x3)
Base Product Number SRC0
Other Names -497-14632-2,-497-14632-1,497-14632-6,497-14632-2,-497-14632-6,497-14632-1
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253037-SRC0GS22D
Ultra Librarian 3D Model Ultra Librarian SRC0GS22D CAD Model

Description

STMicroelectronics Product Overview: SRC0GS22D

The SRC0GS22D is a cutting-edge semiconductor product from STMicroelectronics, a global leader in the electronics and semiconductor industry. This product is designed to cater to the needs of modern electronic applications, offering a perfect blend of power, efficiency, and reliability.

Key Features

  • Advanced Technology: The SRC0GS22D is built using the latest semiconductor technologies, which ensures high performance and durability for demanding applications.
  • Energy Efficiency: With energy consumption being a critical factor in today's electronics, the SRC0GS22D is engineered to operate with minimal power loss, making it an ideal choice for energy-sensitive projects.
  • High Reliability: STMicroelectronics is known for its commitment to quality, and the SRC0GS22D is no exception. It is designed to withstand harsh conditions and provide consistent performance over its lifespan.
  • Compact Design: The device comes in a compact package, allowing it to be easily integrated into various electronic designs without compromising on space.

Applications

The versatility of the SRC0GS22D makes it suitable for a wide range of applications, including but not limited to:

  • Power management systems
  • Automotive electronics
  • Industrial control units
  • Renewable energy systems
  • Consumer electronics

Technical Specifications

The SRC0GS22D boasts impressive technical specifications that ensure it meets the requirements of the most demanding applications. Some of these specifications include a high current rating, low on-resistance, and a wide operating temperature range.

Quality and Support

STMicroelectronics provides exceptional support and resources for the SRC0GS22D, including detailed datasheets, application notes, and technical support. Customers can rely on the company's extensive network for product support and procurement.

In conclusion, the SRC0GS22D from STMicroelectronics represents a state-of-the-art solution for designers and engineers looking to incorporate a reliable and efficient semiconductor product into their applications. With its robust features and wide applicability, the SRC0GS22D is poised to be a valuable component in the advancement of electronic technologies.

You May Also Be Interested in

Renesas Electronics America
IC PWR MONITOR 16QFN
Lowest to $2.6396
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Need more? Email Us
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
Texas Instruments
Secondary Side Post Regulator / Synchronous Buck Controller
Lowest to $9.5161
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $82.7465
Analog Devices Inc.
ISOLATED ACTIVE CLAMP FOR
Lowest to $12.4934
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Need more? Email Us
Rochester Electronics
SWITCHING CONTROLLER
Lowest to $1.6320

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4926 $52.3890
35+ $2.8657 $100.2995
55+ $2.7762 $152.6910
75+ $2.6866 $201.4950
97+ $2.5971 $251.9187
129+ $2.3284 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess