EN
  • EN
  • DE

NCP4318AHJDR2G

Part No NCP4318AHJDR2G
Manufacturer ON Semiconductor
Catalog PMIC - Power Supply Controllers, Monitors
Description ADVANCED SYNCHRONOUS RECTIFIER C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Applications Resonant Converter Controller
Voltage - Input -0.7V ~ 180V
Voltage - Supply 0V ~ 35V
Current - Supply 8 mA
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number NCP4318
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372523-NCP4318AHJDR2G
Ultra Librarian 3D Model Ultra Librarian NCP4318AHJDR2G CAD Model

Description

ON Semiconductor NCP4318AHJDR2G Overview

The NCP4318AHJDR2G is a high-performance integrated circuit designed by ON Semiconductor, a leader in energy-efficient innovations. This product is a precision controller tailored for advanced computing systems, specifically targeting the power management domain. It is engineered to provide exceptional regulation and control for power supplies, ensuring stable and efficient operation of the connected hardware.

Key Features

  • Voltage Regulation: The NCP4318AHJDR2G offers precise voltage regulation, which is crucial for maintaining the performance and longevity of electronic components.
  • Power Efficiency: With an emphasis on energy efficiency, this IC helps reduce power consumption, making it an ideal choice for eco-conscious applications.
  • Thermal Management: The device includes features for improved thermal performance, safeguarding the system against overheating and enhancing reliability.
  • Compact Design: The small form factor of the IC makes it suitable for space-constrained applications without compromising on functionality.

Applications

The NCP4318AHJDR2G is versatile and can be used in a variety of applications, including:

  • Desktop and laptop computers
  • Servers and high-performance computing
  • Gaming consoles
  • Networking equipment
  • Telecommunications systems

Technical Specifications

ON Semiconductor has equipped the NCP4318AHJDR2G with robust technical specifications that ensure top-notch performance:

  • Package: The IC comes in a compact, surface-mount package that allows for streamlined integration into various circuit designs.
  • Quality Assurance: Like all ON Semiconductor products, this controller is manufactured to meet high-quality standards, ensuring reliability and performance consistency.

Conclusion

The NCP4318AHJDR2G from ON Semiconductor is a testament to the company's commitment to providing innovative and reliable power management solutions. Whether it's for computing, networking, or telecommunications, this IC stands out with its precision control, energy efficiency, and compact design. Integrating this product into your systems will not only enhance performance but also contribute to a more sustainable and reliable electronic environment.

You May Also Be Interested in

Analog Devices Inc.
IC CTLR ON/OFF PUSHBUTT TSOT23-8
Lowest to $6.6288
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $27.0097
Fairchild/ON Semiconductor
IC CTLR SR SYNC RECT LLC 8SOIC
Lowest to $0.8882
Analog Devices Inc.
IC POWER MONITOR I2C 12-MSOP
Lowest to $7.3824
Fairchild/ON Semiconductor
IC MONITOR PC PS OUTPUT 14-SOP
Lowest to $0.4897
Renesas Electronics America
IC REG CTRLR BOOST/FLYBACK 8DFN
Need more? Email Us
Texas Instruments
IC DGTL PWR CTRLR 40VQFN
Lowest to $16.7617
Microsemi Corporation
POWER SUPPLY OUTPUT SUPERVISORY CIRCUIT
Need more? Email Us
Renesas Electronics America
IC PWM CONTROLLER PMBUS 48QFN
Lowest to $3.1022

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9810 $53.9550
125+ $0.8049 $100.6125
195+ $0.7798 $152.0610
270+ $0.7546 $203.7420
345+ $0.7295 $251.6775
460+ $0.6540 $300.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess