EN
  • EN
  • DE

SRK2000D

Part No SRK2000D
Manufacturer STMicroelectronics
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SMART DVR SYNC RECT 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr STMicroelectronics
Package Tube
Product Status Active
Programmable Not Verified
Applications General Purpose
Voltage - Supply 4.5V ~ 32V
Current - Supply 35 mA
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number SRK2000
Standard Package 100 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 340211-SRK2000D
Ultra Librarian 3D Model Ultra Librarian SRK2000D CAD Model

Description

Product Overview: SRK2000D from STMicroelectronics

The SRK2000D is a cutting-edge secondary-side synchronous rectification controller developed by STMicroelectronics, designed to enhance the efficiency of switch-mode power supplies (SMPS). This advanced controller is specifically tailored for use with LLC resonant converters, which are commonly employed in server and telecom power supplies, as well as in adapters and flat-screen televisions.

The SRK2000D is engineered to directly drive the external N-channel MOSFETs, offering precise control to minimize power losses and boost efficiency. Its adoption of the adaptive turn-off logic ensures optimal timing for MOSFET deactivation, which is crucial for preventing energy wastage during the dead-time interval between the primary and secondary side conduction phases.

One of the remarkable features of the SRK2000D is its ability to operate with an advanced burst-mode, which significantly reduces power consumption under light-load conditions. This makes it an ideal solution for applications where energy efficiency is paramount, particularly in compliance with energy-saving regulations like Energy Star or the European Code of Conduct.

The SRK2000D also comes equipped with a range of protection features to ensure the longevity and reliability of the power supply. These include over-voltage protection (OVP), under-voltage lockout (UVLO), and thermal shutdown. Additionally, the device supports a disable function that allows for a seamless transition to direct freewheeling when synchronous rectification is not favorable, such as during startup or fault conditions.

STMicroelectronics has packaged the SRK2000D in a compact SO-8 package, making it suitable for space-constrained applications while still providing robust functionality and performance. This controller is a testament to STMicroelectronics' commitment to delivering innovative and energy-efficient power management solutions that cater to the evolving needs of the electronics industry.

For designers and engineers looking to enhance the efficiency and performance of their power supply designs, the SRK2000D offers a sophisticated and reliable solution that integrates seamlessly with modern SMPS architectures.

You May Also Be Interested in

Renesas Electronics America
IC PWR MONITOR 16QFN
Need more? Email Us
Texas Instruments
Secondary Side Post Regulator / Synchronous Buck Controller
Lowest to $9.5161
Renesas Electronics America
IC VOLT MONITOR PRECISION
Lowest to $7.1967
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
ON Semiconductor
IC SECONDARY SIDE CONTROLLER SOT
Lowest to $3.2617
Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
Renesas Electronics America
IC PWR MONITOR 16QFN
Lowest to $2.6396
ON Semiconductor
LLC SR CONTROLLER
Lowest to $0.9196
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3446 $51.6900
310+ $0.3228 $100.0680
485+ $0.3119 $151.2715
690+ $0.2900 $200.1000
900+ $0.2791 $251.1900
1,120+ $0.2682 $300.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess