EN
  • EN
  • DE

ST10F269Z2Q6/TR

Part No ST10F269Z2Q6/TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 144LQFP  /  ST10 series Microcontroller IC 16-Bit 40MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST10
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor ST10
Core Size 16-Bit
Speed 40MHz
Connectivity CANbus, EBI/EMI, SSC, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 111
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 12K x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number ST10F
Standard Package 200
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263325-ST10F269Z2Q6/TR
Ultra Librarian 3D Model Ultra Librarian ST10F269Z2Q6/TR CAD Model

Description

The ST10F269Z2Q6/TR is a high-performance microcontroller unit (MCU) from STMicroelectronics, renowned for its robust processing capabilities and versatile features. This MCU is part of the ST10 family, which is well-known for its integration of a high-performance CPU with high-speed memory and a rich array of peripherals. It is specifically designed to cater to the demanding needs of automotive and industrial applications.

Key Features

  • Core: The ST10F269Z2Q6/TR is built around a 16-bit CPU with a maximum operating frequency of up to 40 MHz, providing a solid balance between processing power and energy efficiency.
  • Memory: It comes equipped with a substantial amount of integrated memory, including 256 KB of Flash memory for program storage and 12 KB of RAM for data processing.
  • Peripherals: A wide range of on-chip peripherals enhances the functionality of this MCU, including multiple 16-bit timers, an advanced interrupt controller, and a versatile set of I/O ports.
  • Communication Interfaces: The MCU features several communication interfaces such as CAN, UART, and SPI, which facilitate easy data exchange and integration into complex systems.
  • Robustness: The ST10F269Z2Q6/TR is designed to operate reliably in harsh environments and is characterized by its extended temperature range and robust EMI (Electromagnetic Interference) performance.
  • Package: This MCU is available in a LQFP144 package, which offers a compact footprint while allowing for sufficient pin count for the required connections.

Applications

The ST10F269Z2Q6/TR is ideal for a wide range of applications, particularly in the automotive sector, where it can be used for engine management systems, transmission control, and body electronics. Its robustness and feature set also make it suitable for industrial control systems, robotics, and other applications requiring high reliability and real-time performance.

Conclusion

Overall, the ST10F269Z2Q6/TR microcontroller from STMicroelectronics is a powerful and flexible solution for developers looking for a reliable MCU with a rich feature set. Its combination of processing power, memory, and peripherals, along with its robustness, makes it a go-to choice for complex and demanding applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $582.0896 $582.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess