EN
  • EN
  • DE

ST10F276Z5Q3TR

Part No ST10F276Z5Q3TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 832KB FLASH 144PQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ST10 series Microcontroller IC 16-Bit 64MHz 832KB (832K x 8) FLASH 144-PQFP (28x28)
Manufacturer STMicroelectronics
Series ST10
Package Reel - TR
Part Status Obsolete
Core Processor ST10
Core Size 16-Bit
Speed 64MHz
Connectivity ASC, CANbus, EBI/EMI, I2C, SSC, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 111
Program Memory Size 832KB (832K x 8)
Program Memory Type FLASH
Supply Voltage 4.5V ~ 5.5V
Data Converters A/D 24x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 144-BQFP
Case / Package 144-PQFP (28x28)
Family Name ST10F
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 200
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844518-ST10F276Z5Q3TR
Ultra Librarian 3D Model Ultra Librarian ST10F276Z5Q3TR CAD Model

Description

STMicroelectronics ST10F276Z5Q3TR Microcontroller

The ST10F276Z5Q3TR is a robust and powerful microcontroller from STMicroelectronics, designed to meet the demanding requirements of automotive and industrial applications. This high-performance 16-bit MCU is built on the ST10 core, which is renowned for its efficiency and speed, making it ideal for a wide range of control tasks.

At the heart of the ST10F276Z5Q3TR lies a CPU operating at a frequency of up to 40 MHz, delivering the computational power needed for complex algorithms and real-time processing. The microcontroller is equipped with 896 KB of Flash memory for program storage, ensuring ample space for sophisticated applications. Additionally, it features 68 KB of RAM, providing sufficient temporary data storage for multitasking and data manipulation.

One of the standout features of the ST10F276Z5Q3TR is its comprehensive set of peripherals. It includes multiple timers, watchdog timers, and a versatile PWM unit, making it suitable for precise timing and control tasks. The MCU also boasts a rich set of communication interfaces, including CAN, UART, and SPI, which facilitate easy integration into various communication networks and systems.

The device operates over an extended temperature range, making it reliable in harsh environments. Its robustness is further enhanced by features such as an on-chip voltage regulator, brown-out detection, and an on-chip PLL for clock frequency multiplication. These features contribute to the microcontroller's stability and performance under varying power conditions and temperatures.

For developers, the ST10F276Z5Q3TR offers a comprehensive development ecosystem, including development tools, software libraries, and support from STMicroelectronics. This ensures that engineers can accelerate the development process and bring their products to market more quickly.

In summary, the ST10F276Z5Q3TR from STMicroelectronics is a versatile and reliable microcontroller that provides a perfect blend of performance, memory, and peripherals. Its robust design and extensive support make it a top choice for engineers looking to develop advanced control systems in automotive and industrial sectors.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $582.0896 $582.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess