EN
  • EN
  • DE

ST19NP18ER28PVLV

Part No ST19NP18ER28PVLV
Manufacturer STMicroelectronics
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0929+
Reference case TSSOP28
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 716413-ST19NP18ER28PVLV
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST19NP18ER28PVLV CAD Model

Description

ST19NP18ER28PVLV - A High-Performance Secure Microcontroller from STMicroelectronics

The ST19NP18ER28PVLV is a cutting-edge secure microcontroller produced by STMicroelectronics, a global leader in semiconductor solutions. This product is designed to cater to the increasing demands for security in electronic systems, particularly in applications such as smart cards, identification, and secure access control.

At the heart of the ST19NP18ER28PVLV is an enhanced 8/16-bit ST19 core, which provides a robust and efficient processing platform, ensuring swift data handling and application execution. The microcontroller is built using an advanced CMOS technology that not only optimizes performance but also minimizes power consumption, making it an ideal choice for battery-operated devices.

This secure microcontroller comes equipped with a substantial amount of memory, featuring a 28KB ROM, 18KB EEPROM, and 1.5KB RAM. The EEPROM is particularly noteworthy for its high endurance, with at least 500,000 erase/write cycles guaranteed, and a data retention period of a minimum of 10 years. This makes the ST19NP18ER28PVLV highly reliable for applications where data integrity and retention are of paramount importance.

Security is a cornerstone of the ST19NP18ER28PVLV design. It includes dedicated hardware features to thwart unauthorized access and tampering, such as a true random number generator, advanced cryptographic algorithms support, and unique hardware anti-tampering mechanisms. These features ensure that sensitive data remains protected against a wide array of security threats.

The microcontroller's versatile I/O capabilities, including ISO 7816 interface, serial I/O, and SWP (Single Wire Protocol) support, provide extensive connectivity options for various application requirements. Additionally, the ST19NP18ER28PVLV is designed to meet the rigorous standards of the Common Criteria EAL4+ certification, which is a testament to its high level of security and reliability.

In summary, the ST19NP18ER28PVLV from STMicroelectronics is a top-tier secure microcontroller that offers an optimal blend of performance, security, and power efficiency. Its robust feature set makes it a prime choice for developers and manufacturers seeking to incorporate a high level of security into their electronic systems.

You May Also Be Interested in

Texas Instruments
Lowest to $0.9663
NXP / Nexperia
Need more? Email Us
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
IDT, Integrated Device Technology Inc
Need more? Email Us
Analog Devices Inc.
Lowest to $1.9566
Infineon Technologies
Need more? Email Us
Xilinx Inc.
Lowest to $3.2617

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2708 $50.0980
455+ $0.2222 $101.1010
700+ $0.2153 $150.7100
960+ $0.2084 $200.0640
1,245+ $0.2014 $250.7430
1,665+ $0.1806 $300.6990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,441 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess