Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr STMicroelectronics
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.5V
Voltage - Input (Max) 18V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 16.2V
Current - Output 3A
Frequency - Switching 900kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package PowerSO-8
Base Product Number ST1S10
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 843753-ST1S10PHR
Ultra Librarian 3D Model Ultra Librarian ST1S10PHR CAD Model

Description

Product Overview: ST1S10PHR - STMicroelectronics

The ST1S10PHR is a highly efficient, integrated, synchronous step-down DC-DC converter produced by STMicroelectronics. This power management device is designed to deliver a continuous output current of up to 3 A to loads with input voltage ranging from 2.5 V to 18 V, making it suitable for a wide array of applications, from consumer electronics to industrial systems.

Key Features

  • High Efficiency: The ST1S10PHR offers a high efficiency of up to 95%, which helps to minimize power loss during conversion and extends the life of battery-powered devices.
  • Versatile Input Voltage Range: With an input voltage range from 2.5 V to 18 V, this regulator is compatible with various power sources, including single-cell Li-ion batteries, multi-cell battery packs, and regulated 5V and 12V power rails.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.8 V to VIN, allowing for flexible power supply design to meet specific requirements of the load.
  • High Output Current: It can provide a continuous output current of up to 3 A, suitable for powering a wide range of devices.
  • Thermal Protection: The ST1S10PHR includes thermal shutdown protection, which safeguards the device and the system against overheating.
  • Frequency Synchronization: It supports frequency synchronization to an external clock, which reduces electromagnetic interference (EMI) and allows for more predictable system behavior.

Applications

The ST1S10PHR is an ideal choice for a variety of applications, including:

  • Portable and battery-powered equipment
  • Set-top boxes, modems, and network devices
  • Consumer electronics like digital cameras and audio devices
  • Point of Sale (PoS) terminals
  • Embedded systems

Package and Quality

The ST1S10PHR comes in a small VFDFPN-8 (also known as PowerFLATâ„¢) package, which is designed for space-constrained applications. The product is RoHS compliant and is manufactured to meet the high-quality standards expected from STMicroelectronics, ensuring reliability and performance across various environmental conditions.

You May Also Be Interested in

Texas Instruments
LM2671 SIMPLE SWITCHER Power Converter High Efficiency 500mA Step-Down Voltage | IC REG BUCK 5V 500MA 8SOIC
Lowest to $1.8092
ECAD model for LM2671M-5.0
National Semiconductor (TI)
Low Noise Negative Bias Generator
Lowest to $0.8379
ECAD model for LM7705MMX
Linear Technology
1A, 4MHz, Synchronous Step-Down DC/DC Converter | IC REG BUCK ADJUSTABLE 1A 8DFN
Lowest to $4.3702
ECAD model for LTC3561EDD
Texas Instruments
SIMPLE SWITCHER Step-Down Voltage Regulator With Features
Lowest to $5.2667
ECAD model for LM22678TJ-5.0/NOPB
Texas Instruments
3-V TO 4-V INPUT, 9-A OUTPUT SYNCHRONOUS BUCK PWM SWITCHER WITH INTEGRATED FETs
Lowest to $14.7515
ECAD model for TPS54910PWPRG4
Analog Devices Inc.
Micropower, Step-Up/Step-Down SW Regulator; Adjustable and Fixed 3.3 V, 5 V, 12 V | IC REG BUCK BST ADJ 400MA 8SOIC
Lowest to $4.7061
ECAD model for ADP1111ARZ
Texas Instruments
1.5-A, LOW VI HIGH EFFICIENCY STEP-DOWN CONVERTER
Lowest to $1.3638
ECAD model for TPS62510DRCRG4
Texas Instruments
4.7-V to 60-V Input, 50-mA Synchronous Step-Down Converter With Low IQ | IC REG BUCK ADJUSTABLE 50MA 8SON
Lowest to $2.0517
ECAD model for TPS54062DRBR
Texas Instruments
Step-Down Switching Regulator | IC REG BUCK ADJ 350MA 8VSSOP
Lowest to $0.7556
ECAD model for LM5008MMX

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6250 $58.5000
9+ $12.0000 $108.0000
13+ $11.6250 $151.1250
18+ $11.2500 $202.5000
23+ $10.8750 $250.1250
31+ $9.7500 $302.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 36,638 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention