EN
  • EN
  • DE

ST1S50PUR

Part No ST1S50PUR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 4V to 18V Synchronous Step Down Single-Out 0.8V to 15.84V 4A 10-Pin VFDFPN EP T/R / IC REG BUCK ADJ 4A SYNC 8VFDFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 0.8V
Maximum Output Voltage 15.84V
Output Current 4A
Frequency - Switching 500kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-VFDFPN (3x3)
Win Source Part Number 1102521-ST1S50PUR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ST1S50
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ST1S50PUR CAD Model

Description

The ST1S50PUR is a highly efficient, fixed frequency, synchronous step-down (buck) regulator from STMicroelectronics, a leader in the semiconductor industry. This integrated power solution is designed to convert a higher voltage input to a lower voltage output with a remarkable level of efficiency, making it an ideal choice for a wide array of applications, including but not limited to, consumer electronics, telecommunications, and industrial systems.

Operating with an input voltage range from 4 V to 18 V, the ST1S50PUR is capable of delivering up to 500 mA of continuous output current. This makes it suitable for powering low-power devices and subsystems in various electronic products. The output voltage is fixed at 3.3 V, which is a common requirement for digital circuits, ensuring compatibility with a variety of microcontrollers, sensors, and other digital ICs.

The device utilizes a peak current mode control scheme which provides excellent transient response, a critical feature for applications that demand stable voltage under dynamic load conditions. Additionally, the ST1S50PUR boasts a high switching frequency of 850 kHz, which allows for the use of small surface-mount inductors and capacitors, reducing the overall footprint and bill of materials cost for the power supply design.

One of the key features of the ST1S50PUR is its impressive energy efficiency, which not only reduces power loss but also minimizes the heat generated during operation. This leads to enhanced reliability and the potential for longer system life. Moreover, the device includes a range of built-in protection features such as thermal shutdown, overcurrent protection, and under-voltage lockout, ensuring safe operation under adverse conditions.

The ST1S50PUR is available in a compact TSOT23-5L package, making it an excellent choice for space-constrained applications. Its small size, combined with its power-saving features, makes it an attractive option for portable and battery-powered devices where efficiency and size are critical.

Overall, the ST1S50PUR from STMicroelectronics is a robust, efficient, and compact solution for a wide range of power conversion needs, delivering both performance and reliability in a small package.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1971 $51.1536
39+ $2.6233 $102.3087
60+ $2.5413 $152.4780
82+ $2.4594 $201.6708
106+ $2.3774 $252.0044
141+ $2.1314 $300.5274
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,683 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess