EN
  • EN
  • DE

ST202BWR

Part No ST202BWR
Manufacturer STMicroelectronics
Catalog RS - 232 / RS - 422 / RS - 485 Interface
Description 5V RS-232 Interfaces 5V 2Driver/2Receiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SO
Data Rate 400 kbps
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Nominal Supply Current 4 mA
Operating Supply Voltage 5.5 V
RoHS Compliant
Win Source Part Number 1096447-ST202BWR
Categories RS-232 / RS-422 / RS-485 Interface
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST202BWR CAD Model

Description

The ST202BWR is an advanced high-speed transceiver module designed by STMicroelectronics, a global semiconductor leader known for its cutting-edge technology. This transceiver is part of the ST202 series, which are 5 V powered EIA/TIA-232 and V.28/V.24 communication interfaces with low power consumption and a high data rate capability.

Key Features

  • High Data Rate: The ST202BWR supports data rates up to 400 kbps, making it suitable for high-speed serial communication.
  • Low Power Consumption: It operates with a low supply current, which is typically 5 mA, enhancing its efficiency in power-sensitive applications.
  • ESD Protection: The device includes a Human Body Model (HBM) electrostatic discharge protection of ±15 kV, ensuring reliability and robustness in harsh environments.
  • Wide Supply Voltage Range: The transceiver can operate over a wide supply voltage range of 4.5 V to 5.5 V, providing flexibility in various system designs.
  • Low Dropout Voltage: The transceiver features a low dropout voltage, which allows for reliable operation even with low supply voltages.

Applications

The ST202BWR is ideal for a variety of applications that require reliable serial communication. It is commonly used in:

  • Serial data communication in industrial control systems
  • Interface for modem and data set applications
  • Point of sale (POS) terminals
  • Computerized monitoring systems

Package and Quality

The ST202BWR comes in a wide temperature range, SO-16 package, which is suitable for surface mount technology (SMT). This package is designed to meet the stringent requirements of industrial and automotive-grade applications. STMicroelectronics ensures high-quality standards, with each device being rigorously tested and compliant with the relevant industry certifications.

For engineers and designers looking for a reliable high-speed transceiver solution, the ST202BWR from STMicroelectronics offers an excellent balance of performance, power efficiency, and robustness. Its comprehensive feature set and proven reliability make it a go-to choice for demanding serial communication tasks.

You May Also Be Interested in

Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $4.0383
Texas Instruments
3-V to 5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-TSSOP 0 to 70
Lowest to $1.5023
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 14SOIC / 1/1 Transceiver Full RS422, RS485 14-SOIC
Lowest to $3.8754
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14TSSOP / 1/1 Transceiver Full RS232 14-TSSOP
Need more? Email Us
STMicroelectronics
5V RS-232 Interfaces 5V 2Driver/2Receiver
Need more? Email Us
Texas Instruments
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 28-SSOP -40 to 85
Lowest to $2.5183
Renesas Electronics America
IC DRIVER 1/0 8TDFN / 1/0 Driver RS422, RS485 8-TDFN (2x3)
Lowest to $0.9969
Texas Instruments
Triple Transmitter/Receiver RS-232 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC DRIVER 8/0 28PLCC / 8/0 Driver RS232, RS423 28-PLCC (11.51x11.51)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess