EN
  • EN
  • DE

SN75C3221EDBRG4

Part No SN75C3221EDBRG4
Manufacturer Texas Instruments
Catalog RS - 232 / RS - 422 / RS - 485 Interface
Description 3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver 16-SSOP 0 to 70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Data Rate 1 Mbps
Lead Free Contains Lead
Logic Function Receiver
Maximum Operating Temperature 70 °C
Min Operating Temperature 0 °C
Mount Surface Mount
Nominal Supply Current 1 mA
Number of Drivers 1
Number of Pins 16
Number of Receivers 1
Number of Transceivers 1
Number of Transmitters 1
Operating Supply Voltage 5 V
Radiation Hardening No
RoHS Compliant
Weight 128.593437 mg
Win Source Part Number 1095274-SN75C3221EDBRG4
Categories RS-232 / RS-422 / RS-485 Interface
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN75C3221EDBRG4 CAD Model

Description

Product Overview: SN75C3221EDBRG4 from Texas Instruments

The SN75C3221EDBRG4 is a highly sophisticated integrated circuit designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This particular component is part of the SN75C series and is known for its reliability and versatility in various electronic applications.

Key Features

  • Interface: The device is a 3.3-V to 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver, which makes it ideal for serial communication in a wide range of voltage environments.
  • Channels: It includes multiple channels, offering flexibility for systems that require several communication lines.
  • Data Transmission Rates: Capable of handling data rates up to 250 kbps, the SN75C3221EDBRG4 is suitable for applications that demand moderate speed data transfers.
  • Electrostatic Discharge (ESD) Protection: The device features built-in ESD protection, ensuring robust performance and longevity in harsh electrical environments.
  • Low Power Consumption: Designed for energy efficiency, this component consumes low power, which is critical for battery-powered and energy-sensitive applications.
  • Temperature Range: It operates over an industrial temperature range, making it reliable in a variety of operating conditions.
  • Package: The SN75C3221EDBRG4 is available in a SSOP (Shrink Small Outline Package) form factor, which is advantageous for space-constrained applications.

Applications

The SN75C3221EDBRG4 is suitable for a wide array of applications, including but not limited to:

  • Industrial control systems
  • Point of sale (POS) terminals
  • Data acquisition systems
  • Telecommunications equipment
  • Networking equipment
  • Portable electronics

Quality and Support

As with all Texas Instruments products, the SN75C3221EDBRG4 is manufactured to the highest quality standards. Customers can expect reliable performance and durability from this component. Additionally, Texas Instruments provides extensive technical support and documentation, ensuring that designers and engineers can effectively integrate this device into their projects.

You May Also Be Interested in

Texas Instruments
Single Transmitter/Receiver RS-422/RS-485 20-Pin CLLCC Tube
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 8SOIC / 1/1 Transceiver Full RS422, RS485 8-SOIC
Need more? Email Us
Shenzhen JSMicro Semiconductor Co., Ltd.
3.3V Transceiver 15Mbps 32 Half-Duplex SOP-8 Drivers, Receivers, Transceivers RoHS
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS232 16-SSOP
Lowest to $3.1289
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TQFN / 1/1 Transceiver Full RS232 16-TQFN (5x5)
Lowest to $4.9888
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $4.0383
Texas Instruments
Triple Transmitter/Receiver RS-232 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.5697
STMicroelectronics
5V RS-232 Interfaces 5V 2Driver/2Receiver
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess