EN
  • EN
  • DE

ISO1452BDWR

Part No ISO1452BDWR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tape & Reel (TR)
Type Transceiver, Isolated
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 30 mV
Data Rate 50Mbps
Voltage - Supply 1.71V ~ 1.89V, 2.25V ~ 5.5V, 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ISO1452
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-ISO1452BDWRTR
Standard Package 2,000
Win Source Part Number 984223-ISO1452BDWR
Ultra Librarian 3D Model Ultra Librarian ISO1452BDWR CAD Model

Description

The ISO1452BDWR is a state-of-the-art digital isolator designed and manufactured by the renowned semiconductor company, Texas Instruments. This component is part of TI's extensive portfolio of isolation products designed to provide signal isolation for a variety of applications, ensuring safety, signal integrity, and high performance in challenging electrical environments.

Key Features

  • Robust Isolation: With its capacitive isolation technology, the ISO1452BDWR offers reinforced insulation capable of withstanding high-voltage spikes, providing an isolation rating of up to 4000 V peak.
  • High-Speed Data Transfer: This digital isolator is capable of high-speed data transfer rates up to 25 Mbps, making it suitable for fast communication protocols without compromising data integrity.
  • Low Power Consumption: Designed with energy efficiency in mind, it operates with low power consumption, which is critical for power-sensitive applications.
  • Wide Operating Temperature Range: The ISO1452BDWR is built to perform reliably over a broad temperature range from -40°C to +125°C, ensuring stability in various environmental conditions.
  • Fail-Safe Output: This device features a fail-safe output that ensures the output is in a known state when the inputs are inactive, enhancing the safety of the system.

Applications

The ISO1452BDWR is ideal for use in industrial, medical, and automotive applications where isolation is critical to protect sensitive electronics from high voltages and noise. Common applications include:

  • Industrial automation and control systems
  • Medical equipment with stringent safety requirements
  • Automotive subsystems requiring isolation
  • Motor control circuits
  • Power supply management

Package and Quality

The ISO1452BDWR comes in a compact, surface-mount SOIC-16 wide body package, which is suitable for space-constrained applications while providing enough clearance for required isolation. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting strict industry standards for reliability and performance.

Conclusion

Overall, the ISO1452BDWR from Texas Instruments is an excellent choice for designers looking to incorporate reliable isolation in their systems. Its combination of high-speed data transfer, robust electrical isolation, and low power consumption, packaged in a practical SOIC-16 wide body, makes it a versatile component for a wide range of applications.

You May Also Be Interested in

Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5697 $53.5455
35+ $2.9290 $102.5150
53+ $2.8375 $150.3875
73+ $2.7460 $200.4580
95+ $2.6544 $252.1680
127+ $2.3798 $302.2346
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess