EN
  • EN
  • DE

MAX3485ESA+T-JSM

Part No MAX3485ESA+T-JSM
Manufacturer Shenzhen JSMicro Semiconductor Co., Ltd.
Catalog RS - 232 / RS - 422 / RS - 485 Interface
Description 3.3V Transceiver 15Mbps 32 Half-Duplex SOP-8 Drivers, Receivers, Transceivers RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SOP-8
Voltage - Supply 3.3V
Type Transceiver
Data Rate 15Mbps
Number of Nodes 32
Operating Temperature -40℃~+85℃
ESD Protect ±15kV
Number of Drivers 1
Duplex Half-Duplex
Features Tx/Rx enable;Enable shutdown;Overcurrent Protection;Thermal shutdown protection
Number of Receivers 1
Quiescent Supply Current 500uA
Ultra Librarian 3D Model Ultra Librarian MAX3485ESA+T-JSM CAD Model

Description

Description

The 0327-0-57-80-34-80-10-0 is a high-precision electronic component designed for optimal performance in a variety of applications. Its robust construction ensures reliability and durability under demanding conditions.

Features and Benefits

  • High precision and accuracy for critical applications.
  • Robust and durable design for long-lasting performance.
  • Versatile compatibility with various electronic systems.

Applications

  • Consumer electronics.
  • Industrial automation systems.
  • Aerospace and defense projects.
  • Medical devices and instrumentation.

You May Also Be Interested in

Texas Instruments
Dual Line Driver With Adjustable Slew ate 8-CDIP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 10MSOP / 1/1 Transceiver Full RS422, RS485 10-MSOP
Lowest to $3.5208
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 18DIP / 2/2 Transceiver Full RS232 18-DIP
Need more? Email Us
Texas Instruments
3-V to 5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-TSSOP -40 to 85
Lowest to $7.5093
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 14SOIC / 1/1 Transceiver Full RS422, RS485 14-SOIC
Lowest to $3.8754
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14TSSOP / 1/1 Transceiver Full RS232 14-TSSOP
Need more? Email Us
Texas Instruments
Dual Transmitter/Receiver RS-232 16-Pin TSSOP T/R
Lowest to $0.6511
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC / 1/1 Transceiver Full RS232 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 8SOIC / 1/1 Transceiver Full RS422, RS485 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2348 $50.4820
520+ $0.1927 $100.2040
805+ $0.1867 $150.2935
1,110+ $0.1807 $200.5770
1,435+ $0.1746 $250.5510
1,920+ $0.1566 $300.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,205 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess