EN
  • EN
  • DE
  • IT

DS275S/T&R

Part No DS275S/T&R
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 8SOIC  /  1/1 Transceiver Full RS232 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc./Maxim Integrated
Package Tape & Reel (TR)
Product Status Obsolete
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 800 mV
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number DS275
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 980859-DS275S/T&R
Ultra Librarian 3D Model Ultra Librarian DS275S/T&R CAD Model

Description

The DS275S/T&R from Maxim Integrated is a compact, low-power transceiver module designed for half-duplex RS-232 communication. This device is an integral component for applications requiring reliable data transmission over RS-232 serial ports, which is commonly used in computer serial ports and network equipment. The DS275S/T&R operates over a wide voltage range and integrates a charge pump circuit that generates the necessary RS-232 voltage levels from a single 3.3V supply, making it an ideal solution for portable and space-constrained applications.

The DS275S/T&R transceiver is capable of transmitting data at speeds up to 250kbps, ensuring efficient communication for a variety of data-intensive tasks. Its low-power consumption makes it suitable for battery-powered devices, helping to extend the operational lifespan of the product it is integrated into. Additionally, the transceiver features electrostatic discharge (ESD) protection on its RS-232 input/output pins, safeguarding the device from the potential damages caused by sudden voltage spikes.

This product is supplied in a compact surface-mount package, which allows for easy integration into a wide range of electronic assemblies. The DS275S/T&R's Tape and Reel (T&R) packaging option facilitates automated pick-and-place manufacturing processes, making it a convenient choice for high-volume production.

The DS275S/T&R is designed to be compliant with the TIA/EIA-232-F standards, ensuring compatibility with the vast majority of RS-232 interfaces. This compliance, combined with its robust performance and small footprint, makes the DS275S/T&R a versatile component for designers and engineers looking to implement RS-232 communication in their projects, such as data acquisition systems, point-of-sale terminals, and industrial control equipment.

In summary, Maxim Integrated's DS275S/T&R is a reliable and efficient RS-232 transceiver that offers a blend of performance, durability, and ease of integration, making it a top choice for developers in need of a high-quality communication solution.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 4/4 60WQFN
Lowest to $12.8791
National Semiconductor (TI)
IC TRANSCEIVER HALF 1/1 8MDIP / 1/1 Transceiver Half RS422, RS485 8-MDIP
Need more? Email Us
Infineon Technologies
IC TRANSCEIVER FULL 1/1 24SQFN
Lowest to $1.6442
Maxim Integrated
MAX3346 ESD_PROTECTED USB TRANSC / 1/1 Transceiver Half USB 16-UCSP (2.02x2.02)
Lowest to $3.1312
Renesas Electronics America
IC DRIVER 2/0 16QFN
Lowest to $0.8292
Maxim Integrated
RS-232 TRANSCEIVER
Lowest to $0.3144
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TSSOP
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 256BGA
Lowest to $12.6398
Texas Instruments
IC TRANSCEIVER HALF 1/1 8DIP / 1/1 Transceiver Half RS422, RS485 8-PDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess