EN
  • EN
  • DE
  • IT

MS27473E12F4S

Part No MS27473E12F4S
Manufacturer Amphenol Aerospace Operations
Catalog Circular Connectors - Assemblies
Description PLUG / Position Circular Connector
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Mfr Amphenol Aerospace Operations
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
ECCN EAR99
HTSUS 8536.69.4020
Win Source Part Number 777920-MS27473E12F4S
Ultra Librarian 3D Model Ultra Librarian MS27473E12F4S CAD Model

Description

The Amphenol Aerospace Operations Circular Connector Assembly is a versatile electronic component used in various applications.

  • Series: Connectors, Interconnects - Circular Connectors
  • Packaging: Bulk
  • Standard Package: 1 Piece
  • Alternative Parts: MS27484E12A4S, MS27484E12F4S, MS27484T12F4S
  • HTSUS Code: 8536.69.4020
  • Manufacturer: Amphenol Aerospace Operations
  • Status: Active

You May Also Be Interested in

Amphenol Industrial Operations
PT 8C 8#16 SKT PLUG / 8 Position Circular Connector Plug, Female Sockets Solder Cup
Need more? Email Us
Conesys
CONN RCPT FMALE 4POS GOLD CRIMP
Need more? Email Us
Cinch Connectivity Solutions
CONN RCPT FMALE 31POS GOLD CRIMP / 31 (Power) Position Circular Connector Receptacle, Female Sockets Crimp
Lowest to $91.0914
Amphenol Aerospace Operations
CONN RCPT MALE 37POS GOLD SOLDER / 37 Position Circular Connector Receptacle, Male Pins Solder
Need more? Email Us
Amphenol Aerospace Operations
PLUG / Position Circular Connector
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT FMALE 3P SILV SLDR CUP / 3 Position Circular Connector Receptacle, Female Sockets Solder Cup
Need more? Email Us
Hirose Electric Co Ltd
CONN JACK / Position Circular Connector
Need more? Email Us
TE Connectivity
RD16A16-19-S7CS051/2 / Position Circular Connector
Need more? Email Us
Amphenol Aerospace Operations
CONN RCPT MALE 8POS GOLD SOLDER / 8 Position Circular Connector Receptacle, Male Pins Solder
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess