EN
  • EN
  • DE
  • IT

91-660694-35P

Part No 91-660694-35P
Manufacturer Amphenol Aerospace Operations
Catalog Circular Connectors - Assemblies
Description CONN RCPT MALE 37POS GOLD SOLDER / 37 Position Circular Connector Receptacle, Male Pins Solder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Mfr Amphenol Aerospace Operations
Series MIL-DTL-38999 Series III, Tri-Start™ TV
Package Bulk
Product Status Active
Connector Type Receptacle, Male Pins
Number of Positions 37
Shell Size - Insert 15-35
Mounting Type Panel Mount, Through Hole
Mounting Feature Flange
Termination Solder
Fastening Type Threaded
Orientation N (Normal)
Primary Material Composite
Shell Material Composite
Shell Finish Electroless Nickel
Contact Finish - Mating Gold
Color Silver
Shielding Shielded
Temperature Range - Operating -65°C ~ 200°C
Applications Aviation, Marine, Military
Base Product Number 91-660694
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4020
Win Source Part Number 766509-91-660694-35P
Ultra Librarian 3D Model Ultra Librarian 91-660694-35P CAD Model

Description

The 766509-91-660694-35P is a circular connector assembly from the MIL-DTL-38999 Series III, Tri-Start™ TV series by Amphenol Aerospace Operations.

  • Connector Type: Receptacle with male pins
  • Termination: Solder
  • Fastening Type: Threaded
  • Shell Material: Composite
  • Shell Finish: Electroless Nickel
  • Shielding: Shielded
  • Color: Silver
  • Positions: 37
  • Applications: Aviation, Marine, Military
  • Operating Temperature: -65°C to 200°C
  • Shell Size-Insert: 15-35
  • Mounting Type: Panel Mount, Through Hole

You May Also Be Interested in

Amphenol Industrial Operations
PTSE 12C 4#16,8#20 SKT PLUG / Position Circular Connector
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT MALE 5P SILV SLDR CUP
Need more? Email Us
TE Connectivity
CONN RCPT MALE 5POS SILVER SCREW / 5 Position Circular Connector Receptacle, Male Pins Screw
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT FMALE 3P SILV SLDR CUP / 3 Position Circular Connector Receptacle, Female Sockets Solder Cup
Need more? Email Us
Amphenol Industrial Operations
PT 19C 19#20 SKT RECP / 19 Position Circular Connector Receptacle, Female Sockets Solder Cup
Need more? Email Us
Hirose Electric Co Ltd
CONN RCPT FMALE 12 POS
Lowest to $11.8235
Amphenol Aerospace Operations
CONN RCPT MALE 37POS GOLD SOLDER / 37 Position Circular Connector Receptacle, Male Pins Solder
Need more? Email Us
Conesys
CONN RCPT MALE 8POS GOLD CRIMP
Lowest to $94.8641
TE Connectivity
HERM RECP / Position Circular Connector
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess