EN
  • EN
  • DE

T4111501052-000

Part No T4111501052-000
Manufacturer TE Connectivity
Catalog Circular Connectors - Assemblies
Description CONN RCPT MALE 5POS SILVER SCREW / 5 Position Circular Connector Receptacle, Male Pins Screw
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Mfr TE Connectivity
Series M12
Package Bulk
Product Status Active
Connector Type Receptacle, Male Pins
Number of Positions 5
Shell Size - Insert M12-5
Mounting Type Free Hanging (In-Line)
Termination Screw
Fastening Type Threaded
Orientation D
Primary Material Metal
Shell Material Brass
Shell Finish Nickel
Contact Finish - Mating Silver
Color Black, Silver
Ingress Protection IP67 - Dust Tight, Waterproof
Features Backshell
Shielding Unshielded
Current Rating (Amps) 4A
Voltage Rating 60V
Cable Opening 0.157" ~ 0.236" (4.00mm ~ 6.00mm)
Temperature Range - Operating -40°C ~ 85°C
Backshell Material, Plating Polybutylene Terephthalate (PBT), Glass Filled
Contact Material Brass
Contact Finish Thickness - Mating 80.0µin (2.03µm)
Insert Material Polyamide (PA), Nylon
Applications Industrial
Base Product Number T41115
Standard Package 100 pcs
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4020
Win Source Part Number 760446-T4111501052-000
Ultra Librarian 3D Model Ultra Librarian T4111501052-000 CAD Model

Description

The M12-5 Circular Connector Assembly is a versatile and reliable connector designed for industrial applications.

  • Termination: Screw
  • Material: Brass
  • Finish: Nickel
  • Voltage Rating: 60V
  • Ingress Protection: IP67
  • Design: Unshielded
  • Flammability Rating: -
  • Series: M12
  • Shell Size: M12-5
  • Package: Bulk (100 pcs)
  • Brand: TE Connectivity

You May Also Be Interested in

Conxall/Switchcraft
CONN PLUG FMALE 2POS GOLD CRIMP / 2 Position Circular Connector Plug, Female Sockets Crimp
Lowest to $27.5283
TE Connectivity
CONN RCPT FMALE 4POS SOLDER CUP
Lowest to $21.6361
Molex, LLC
CONN RCPT MALE 5POS GOLD SCREW
Need more? Email Us
Littelfuse Inc.
CONN PLUG FMALE 4 POS / 4 Position Circular Connector Plug, Female Sockets
Need more? Email Us
TE Connectivity
CONN RCPT FMALE MINI DIN 8P SLDR
Need more? Email Us
Amphenol Industrial Operations
Automotive Connectors / Position Circular Connector
Need more? Email Us
Amphenol
CONN PLUG FMALE XLR 5P GOLD SLDR / 5 Position Circular Connector Plug, Female Sockets Solder
Need more? Email Us
Molex, LLC
M23-SIG-REC-MM-19P-CRIMP-BM
Need more? Email Us
Weidmuller
CONN PLUG MALE 3POS TIN IDC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess