EN
  • EN
  • DE

ADM489ABRZ-REEL7

Part No ADM489ABRZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 14SOIC / 1/1 Transceiver Full RS422, RS485 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Tape & Reel
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 70 mV
Data Rate 250kbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number ADM489
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-ADM489ABRZ-REEL7TR,ADM489ABRZ-REEL7-ND,ADM489ABRZ-REEL7TR,ADM489ABRZ-REEL7CT-ND,ADM489ABRZ-REEL7DKR-ND,ADM489ABRZ-REEL7CT,505-ADM489ABRZ-REEL7DKR,ADM489ABRZ-REEL7DKR,505-ADM489ABRZ-REEL7CT,ADM489ABRZ-REEL7TR-ND
Standard Package 1,000
Win Source Part Number 1043552-ADM489ABRZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADM489ABRZ-REEL7 CAD Model

Description

The ADM489ABRZ-REEL7 is a robust, high-performance, low-power transceiver module from Analog Devices Inc., designed to facilitate communication over RS-485 and RS-422 networks. This transceiver is engineered to operate in challenging environments and is suitable for industrial and commercial applications that require reliable data transmission over long distances and in electrically noisy environments.

Key Features

  • Interface Type: RS-485 / RS-422
  • Data Rate: Up to 5 Mbps
  • Supply Voltage: 5V
  • Operating Temperature Range: -40°C to +85°C
  • ESD Protection: ±12 kV on the transceiver bus pins
  • Package: 8-SOIC (0.154", 3.90mm Width)
  • Mounting Type: Surface Mount
  • Half-Duplex Configuration: Reduces the number of wires needed for data transmission
  • Thermal Shutdown Protection: Ensures the device operates within safe temperature ranges
  • REEL7 Packaging: Supplied in a 7-inch reel for efficient assembly processes

Applications

The ADM489ABRZ-REEL7 is versatile and can be implemented in a variety of applications, including:

  • Industrial control systems
  • Building automation
  • Networked security systems
  • Remote data acquisition
  • Factory automation

Product Description

This transceiver integrates a differential line driver and a differential input line receiver, both of which operate on a single 5V power supply. The ADM489ABRZ-REEL7 features a high data transfer rate of up to 5 Mbps, making it suitable for high-speed communication protocols. The device also includes a fail-safe feature that guarantees a known output state when the inputs are left open, shorted, or idle, providing additional reliability for critical applications.

With its extended temperature range and ESD protection, the ADM489ABRZ-REEL7 is designed to withstand harsh industrial environments while minimizing the risk of data corruption and system failures. The surface mount package allows for compact PCB design and is ideal for automated manufacturing processes.

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADM489ABRZ-REEL7 is no exception. This transceiver is built to meet stringent industry standards, ensuring consistent performance and longevity in the field.

You May Also Be Interested in

Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8754 $50.3802
32+ $3.1799 $101.7568
49+ $3.0805 $150.9445
68+ $2.9811 $202.7148
87+ $2.8818 $250.7166
117+ $2.5836 $302.2812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 692 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess