EN
  • EN
  • DE

SAK-TC1797-512F180EFACKXUMA1

Part No SAK-TC1797-512F180EFACKXUMA1
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description 32-BIT RISC FLASH MCU / TriCore? TC17xx Microcontroller IC 32-Bit 180MHz 4MB (4M x 8) FLASH PG-BGA-416-27
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Infineon Technologies
Series TC17xx
Package Bulk
Product Status Active
Programmable Not Verified
Core Processor TriCore™
Core Size 32-Bit
Speed 180MHz
Connectivity ASC, CANbus, EBI/EMI, FlexRay, MLI, MSC, SSC
Peripherals DMA, POR, WDT
Number of I/O 221
Program Memory Size 4MB (4M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 224K x 8
Voltage - Supply (Vcc/Vdd) 1.42V ~ 1.58V
Data Converters A/D 48x10b SAR
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 416-BGA
Supplier Device Package PG-BGA-416-27
Base Product Number SAK-TC1797
Standard Package 500 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1091099-SAK-TC1797-512F180EFACKXUMA1
Ultra Librarian 3D Model Ultra Librarian SAK-TC1797-512F180EFACKXUMA1 CAD Model

Description

The SAK-TC1797-512F180EFACKXUMA1 is an embedded microcontroller integrated circuit (IC) designed for various applications.

  • Category: integrated circuits (ICs) - embedded - microcontrollers
  • Package: bulk package
  • Status: active product from Infineon Technologies
  • Processor: tri-core processor
  • Speed: 180MHz
  • Standard Package: 500 pcs
  • Core Size: 32-bit
  • Connectivity: ASC, CANbus, EBI/EMI, FlexRay, MLI, MSC, and SSC
  • Program Memory Size: 4MB (4M x 8)
  • Program Memory Type: FLASH
  • Peripherals: DMA, POR, and WDT
  • MSL Level: 3
  • Voltage Supply Range: 1.42V to 1.58V

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess