EN
  • EN
  • DE

IDT89HP0504PBZBNRG

Part No IDT89HP0504PBZBNRG
Manufacturer Renesas Electronics America
Catalog Interface - Specialized
Description IC Pci Repeater 5GBPS 4CH 36QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1064694-IDT89HP0504PBZBNRG
Categories Interface - Specialized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT89HP0504PBZBNRG CAD Model

Description

The IDT89HP0504PBZBNRG is a member of Renesas's High-Performance (HP) family of PCI Express (PCIe) switches. These switches are designed to meet the demanding requirements of modern high-speed interconnects, providing robust performance and advanced features for a variety of applications.

Applications:

  • Servers: Used in server platforms to expand PCIe lanes for connecting multiple peripherals like GPUs, network cards, and storage devices.
  • Workstations: Enhances the connectivity in high-performance workstations, allowing for more expansion cards and improved data throughput.
  • Storage Systems: Employed in storage solutions to facilitate high-speed data transfer between storage controllers, SSDs, and host systems.
  • Networking Equipment: Integrates into network devices such as routers and switches to provide PCIe connectivity for network interface cards (NICs) and other networking components.
  • Industrial Automation: Utilized in industrial systems requiring high-speed data acquisition and control, enabling connectivity for various sensors, actuators, and processing units.

Features:

  • PCIe Gen3 Support: Compliant with the PCI Express Gen3 specification, offering a data transfer rate of up to 8 GT/s per lane.
  • 5 Ports / 4 Lanes: Provides flexible port and lane configurations to accommodate various connectivity needs.
  • Low Latency: Designed for minimal latency, ensuring high performance in demanding applications.
  • Advanced Error Handling: Includes features like Advanced Error Reporting (AER) to detect and correct errors, improving system reliability.
  • Hot-Plug Support: Supports hot-plug functionality, allowing devices to be added or removed without shutting down the system.
  • Power Management: Incorporates power management features to reduce power consumption and improve energy efficiency.

Benefits:

  • Increased Bandwidth: Enables high-speed data transfer, improving overall system performance.
  • Enhanced Connectivity: Provides additional PCIe ports, allowing for greater flexibility in system configuration.
  • Improved Reliability: Error handling capabilities ensure data integrity and system stability.
  • Reduced Latency: Minimizes delays in data transfer, optimizing performance in real-time applications.
  • Simplified System Design: Facilitates the integration of multiple devices, reducing the complexity of system design.

Additional Details:

The IDT89HP0504PBZBNRG operates over a wide temperature range, making it suitable for various environments. It also supports multiple clocking options for flexibility in system design. The device is packaged in a BGA package, offering a compact footprint and ease of integration into printed circuit boards (PCBs). Detailed specifications, including power consumption, operating voltage, and signal characteristics, are available in the product datasheet provided by Renesas Electronics America.

You May Also Be Interested in

Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess