EN
  • EN
  • DE

SN65C3223PWRG4

Part No SN65C3223PWRG4
Manufacturer Texas Instruments
Catalog RS - 232 / RS - 422 / RS - 485 Interface
Description 3-V to 5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-TSSOP -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Data Rate 1 Mbps
Lead Free Contains Lead
Logic Function Receiver
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Mount Surface Mount
Nominal Supply Current 1 mA
Number of Drivers 2
Number of Pins 20
Number of Receivers 2
Number of Transceivers 1
Number of Transmitters 2
Operating Supply Voltage 5 V
Packaging Tape and Reel
Radiation Hardening No
RoHS Compliant
Weight 76.997305 mg
Win Source Part Number 1094749-SN65C3223PWRG4
Categories RS-232 / RS-422 / RS-485 Interface
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN65C3223PWRG4 CAD Model

Description

Product Overview: SN65C3223PWRG4

The SN65C3223PWRG4 is a robust, feature-rich integrated circuit designed by Texas Instruments, renowned for its high-quality electronic components. This particular product is part of the SN65 series, which is known for its reliability and performance in demanding applications. The SN65C3223PWRG4 is a transceiver module that facilitates RS-232 communication in a variety of electronic devices.

Key Features

  • Interface Type: The device is designed for RS-232 communication, ensuring compatibility with a wide range of serial applications.
  • Number of Drivers/Receivers: It features multiple drivers and receivers, making it capable of handling several data streams concurrently.
  • Supply Voltage Range: The SN65C3223PWRG4 operates over a broad supply voltage range, providing versatility in different power environments.
  • Operating Temperature: This component is engineered to work within a wide temperature range, ensuring reliability in various working conditions.
  • Mounting Type: The device comes in a surface-mount package, which is ideal for modern, compact PCB designs.
  • Package / Case: It is enclosed in a TSSOP package, which is known for its small footprint and high-density mounting capability.
  • ESD Protection: The SN65C3223PWRG4 includes built-in electrostatic discharge protection, safeguarding the device from potential damage due to static electricity.

Applications

This transceiver is suitable for a multitude of applications that require reliable RS-232 communication. It can be used in industrial control systems, point-of-sale terminals, telecommunications, networking equipment, and any other system that necessitates a dependable serial interface.

Quality and Support

Texas Instruments is committed to delivering high-quality products. The SN65C3223PWRG4 is no exception and is backed by the company's comprehensive technical support and documentation. Engineers and designers can rely on TI's resources to integrate this transceiver into their projects effectively.

You May Also Be Interested in

Texas Instruments
3-V To 5.5-V Single Channel RS-232 1 Mbit/s Line Driver/Receiver 16-TSSOP 0 to 70
Lowest to $32.0357
Texas Instruments
3-V To 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-TSSOP -40 to 85
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14TSSOP / 1/1 Transceiver Full RS232 14-TSSOP
Need more? Email Us
MaxLinear Inc
IC TRANSCEIVER FULL 3/5 28TSSOP / 3/5 Transceiver Full RS232 28-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SOIC / 5/3 Transceiver Full RS232 28-SOIC
Lowest to $4.6780
Texas Instruments
IC DRIVER 8/0 28PLCC / 8/0 Driver RS232, RS423 28-PLCC (11.51x11.51)
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SO / 1/1 Transceiver Half RS422, RS485 8-SO
Lowest to $10.3308
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 18DIP / 2/2 Transceiver Full RS232 18-DIP
Need more? Email Us
Texas Instruments
Dual Transmitter/Receiver RS-232 16-Pin TSSOP T/R
Lowest to $0.6511

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5093 $52.5651
17+ $6.1614 $104.7438
26+ $5.9689 $155.1914
35+ $5.7764 $202.1740
45+ $5.5838 $251.2710
60+ $5.0062 $300.3720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,136 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess