EN
  • EN
  • DE

SN75C3221DWR

Part No SN75C3221DWR
Manufacturer Texas Instruments
Catalog RS - 232 / RS - 422 / RS - 485 Interface
Description 3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 16-SOIC 0 to 70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Data Rate 1 Mbps
Lead Free Contains Lead
Number of Drivers 1
Number of Pins 16
RoHS Compliant
Win Source Part Number 1095273-SN75C3221DWR
Categories RS-232 / RS-422 / RS-485 Interface
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN75C3221DWR CAD Model

Description

The SN75C3221DWR is a versatile and robust interface integrated circuit (IC) from the renowned electronics manufacturer Texas Instruments (TI). This IC is part of TI's extensive line of transceiver solutions, specifically designed to facilitate serial communication in electronic systems. The SN75C3221DWR is a 3.3-V dual-line driver and receiver that conforms to the TIA/EIA-232-F Standards, making it an essential component for applications requiring reliable RS-232 communications.

Key Features:

  • Interface Type: The product is built to support RS-232 interface standards, ensuring compatibility with a wide range of serial communication protocols.
  • Operating Voltage: It operates at a supply voltage of 3.3V, which is suitable for modern low-voltage applications, contributing to energy-efficient designs.
  • Dual Driver/Receiver: The SN75C3221DWR incorporates two drivers and two receivers, allowing for simultaneous transmission and reception of data streams.
  • High Data Rate: It supports data transfer rates up to 1 Mbps, making it suitable for high-speed data communication requirements.
  • Low Power Consumption: The device is designed for low power consumption, which is critical for battery-powered and power-sensitive applications.
  • Wide Temperature Range: The IC is operational over an industrial temperature range of -40°C to 85°C, ensuring reliability in harsh environmental conditions.
  • Package Type: The SN75C3221DWR is offered in a wide-body SOIC (DWR) package with 20 pins, providing a compact footprint for space-constrained applications.

Applications:

The SN75C3221DWR is ideal for a broad spectrum of applications, including but not limited to:

  • Telecommunications equipment
  • Networking equipment such as routers and switches
  • Point-of-sale (POS) terminals
  • Data acquisition systems
  • Industrial control and automation systems

With its robust design and high-speed data handling capabilities, the SN75C3221DWR from Texas Instruments is a reliable choice for designers and engineers looking to implement RS-232 communications in their electronic systems. Its combination of performance, efficiency, and versatility makes it a valuable component in a wide array of technology solutions.

You May Also Be Interested in

Texas Instruments
3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 16-SOIC -40 to 85
Lowest to $0.3564
Texas Instruments
Dual Transmitter/Receiver RS-232 16-Pin TSSOP T/R
Lowest to $0.6511
Texas Instruments
IC DRIVER 8/0 28PLCC / 8/0 Driver RS232, RS423 28-PLCC (11.51x11.51)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SOIC / 5/3 Transceiver Full RS232 28-SOIC
Lowest to $4.6780
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20DIP / 2/2 Transceiver Full RS232 20-PDIP
Lowest to $9.3070
Texas Instruments
3-V To 5.5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-TSSOP -40 to 85
Need more? Email Us
MaxLinear Inc
IC TRANSCEIVER FULL 3/5 28TSSOP / 3/5 Transceiver Full RS232 28-TSSOP
Need more? Email Us
Texas Instruments
3-V to 5-V Multichannel RS-232 Compatible Line Driver/Receiver 20-TSSOP -40 to 85
Lowest to $7.5093
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TQFN / 1/1 Transceiver Full RS232 16-TQFN (5x5)
Lowest to $4.9888

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess