EN
  • EN
  • DE

LM5574Q0MT

Part No LM5574Q0MT
Manufacturer Texas Instruments
Description LM5574/LM5574-Q1 SIMPLE SWITCHER® 75V, 0.5A Step-Down Switching Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1200458-LM5574Q0MT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5574Q0MT CAD Model

Description

Product Overview: LM5574Q0MT from Texas Instruments

The LM5574Q0MT is a robust and highly efficient power converter integrated circuit (IC) from the reputable manufacturer Texas Instruments (TI). Designed to handle a wide input voltage range, this IC is perfect for a variety of applications, including industrial, automotive, and telecommunications systems.

Key Features:

  • Wide Input Voltage Range: The LM5574Q0MT operates with an input voltage range from 6V to 75V, making it versatile for use in environments with fluctuating power supplies.
  • High Efficiency: With an efficiency rating of up to 92%, this step-down voltage regulator ensures minimal energy loss during power conversion, which is critical for thermal management and energy savings.
  • Integrated MOSFET: The inclusion of a high-side MOSFET allows for simplified circuit design and reduced external component count, which leads to a more compact and cost-effective power supply solution.
  • Adjustable Output Voltage: The output voltage can be adjusted down to 1.225V, providing a wide range of output voltage options to meet specific design requirements.
  • Thermal Shutdown: Enhanced safety features such as thermal shutdown protect the IC from overheating, ensuring reliable operation under various conditions.
  • Frequency Synchronization: The device supports frequency synchronization to an external clock, which can help minimize electromagnetic interference (EMI) in sensitive applications.

Applications:

The LM5574Q0MT is suitable for a broad spectrum of applications that require efficient power regulation. It is particularly well-suited for automotive applications due to its wide input voltage range and robustness. Additionally, it can be utilized in industrial power supplies, distributed power systems, and telecommunications equipment, where reliable and efficient power conversion is paramount.

Quality and Reliability:

As with all Texas Instruments products, the LM5574Q0MT is manufactured to high standards of quality and reliability. TI's commitment to excellence ensures that this power converter IC delivers consistent performance and durability for critical applications where failure is not an option.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess