EN
  • EN
  • DE

TL2842BDRG4

Part No TL2842BDRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description High-Performance Current-Mode PWM Controller 14-SOIC -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package D
Duty Cycle 100 %
Fall Time 50 ns
Frequency 500 kHz
Lead Free Contains Lead
Max Duty Cycle 100 %
Max Frequency 500 kHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 30 V
Min Operating Temperature -40 °C
Nominal Input Voltage 5.5 V
Number of Outputs 1
Number of Pins 14
Output Current 200 A
Output Voltage 30 V
Packaging Tape & Reel (TR)
Radiation Hardening No
Rise Time 50 ns
RoHS Compliant
Switching Frequency 500 kHz
Topology Boost, Flyback
Weight 129.387224 mg
Win Source Part Number 1099545-TL2842BDRG4
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TL2842BDRG4 CAD Model

Description

Product Overview: TL2842BDRG4 PWM Controller from Texas Instruments

The TL2842BDRG4 is a versatile Pulse Width Modulation (PWM) controller designed by Texas Instruments, renowned for its high-performance integrated circuits. This component is part of the TL284x series, which offers a range of features suitable for a variety of power supply applications, including isolated and non-isolated power converters.

Key Features

  • Wide Operating Frequency Range: The TL2842BDRG4 operates at a frequency range of 1 kHz to 500 kHz, allowing designers to optimize their power supply design for efficiency or component size.
  • High Efficiency: With its integrated 200-mA MOSFET gate driver, this PWM controller enables the design of power supplies with high efficiency, reducing heat generation and improving system reliability.
  • Adjustable Dead-Time Control: This feature allows fine-tuning of the switching to minimize power losses and optimize power supply performance.
  • Error Amplifier: An internal error amplifier with a low start-up current enhances the accuracy of the output voltage regulation.
  • Under-Voltage Lockout (UVLO): Both line and off-line power conversion designs are protected from operating at insufficient voltages, which ensures the stability and longevity of the power supply.

Applications

  • Switching power supplies
  • DC-DC converters
  • Battery chargers
  • Power supply for telecom and industrial systems
  • LED drivers

Product Specifications

The TL2842BDRG4 is available in an 8-pin SOIC package, making it suitable for compact designs. It requires a supply voltage ranging from 10 V to 40 V, which covers a broad spectrum of applications. The operating temperature range of -40°C to 85°C ensures reliable performance in various environmental conditions.

With its comprehensive protection features, such as UVLO and thermal shutdown, the TL2842BDRG4 ensures safe operation under abnormal conditions. Its programmable soft-start function allows for a controlled build-up of the output voltage, which prevents inrush current and reduces stress on the power supply components during startup.

Whether you're designing a power supply for consumer electronics, industrial systems, or communication infrastructure, the TL2842BDRG4 from Texas Instruments provides a reliable and flexible solution that can be tailored to meet your specific design requirements.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Lowest to $6.2024
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1502 $51.7590
110+ $0.9438 $103.8180
165+ $0.9143 $150.8595
230+ $0.8848 $203.5040
295+ $0.8553 $252.3135
395+ $0.7668 $302.8860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess