EN
  • EN
  • DE
  • IT

TRS3232EIDRG4

Part No TRS3232EIDRG4
Manufacturer Texas Instruments
Catalog RS - 232 / RS - 422 / RS - 485 Interface
Description 3-V to 5.5-V Multichannel RS-232 Line Driver/Receiver With +/-15-kV ESD Protection 16-SOIC -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package D
Data Rate 250 kbps
Lead Free Contains Lead
Logic Function Receiver
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Nominal Supply Current 1 mA
Number of Drivers 2
Number of Pins 16
Number of Receivers 2
Number of Transceivers 1
Number of Transmitters 2
Operating Supply Voltage 5 V
Packaging Tape & Reel
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1101214-TRS3232EIDRG4
Categories RS-232 / RS-422 / RS-485 Interface
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TRS3232EIDRG4 CAD Model

Description

Product Overview: TRS3232EIDRG4 by Texas Instruments

The TRS3232EIDRG4 is a robust, dual-channel RS-232 transceiver from Texas Instruments, designed to operate with a 3-V to 5.5-V VCC supply. This product is particularly suited for applications that require efficient serial communication with low-power consumption and high data-rate capabilities.

Key Features

  • Supply Voltage Range: Operates from a 3-V to 5.5-V supply, making it versatile for various power environments.
  • Data Rate: Supports data rates up to 1 Mbps, ensuring high-speed data transmission for time-sensitive applications.
  • Low Power Consumption: With a low supply current, it is ideal for battery-powered and power-sensitive applications.
  • Electrostatic Discharge (ESD) Protection: Features ±15 kV ESD protection on driver and receiver pins, providing robustness against electrostatic discharges.
  • Integrated Charge Pump: The onboard charge pump circuitry generates the necessary RS-232 voltage levels, eliminating the need for additional power supplies.
  • Operational Temperature Range: Designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Package Type: Comes in a compact 16-pin SOIC package, saving board space and facilitating integration into system designs.
  • RoHS Compliant: Meets the requirements of the RoHS directive, making it suitable for use in environmentally-sensitive applications.

Applications

The TRS3232EIDRG4 is ideal for a wide range of applications that require reliable serial communication. It is commonly used in:

  • Industrial control systems
  • Point-of-sale (POS) terminals
  • Data acquisition systems
  • Networking and telecommunications equipment
  • Battery-powered devices
  • Portable instrumentation

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TRS3232EIDRG4 is no exception. It is manufactured to the highest standards, ensuring consistent performance and longevity. Engineers and designers can rely on this transceiver to deliver secure and reliable RS-232 communications in their applications.

You May Also Be Interested in

Texas Instruments
3-V To 5.5-V Two Channel RS-232 Compatible Line Driver/Receiver 16-SSOP 0 to 70
Lowest to $8.0450
Texas Instruments
RS-485 Interface IC 3.3-V half-duplex RS -485 with IEC ESD 2
Lowest to $0.5228
Analog Devices Inc.
IC TXRX/ISO HALF 2/2 32BGA / 2/2 Transceiver, Isolated Half RS232 32-BGA (15x11.25)
Need more? Email Us
Texas Instruments
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 16-SOIC 0 to 70
Need more? Email Us
SIT
3V~5.5V Transceiver 14Mbps 256 Full-Duplex SOP-8 Drivers, Receivers, Transceivers RoHS
Need more? Email Us
Texas Instruments
Dual Line Driver With Adjustable Slew ate 8-CDIP
Need more? Email Us
SIT
Transceiver 3V~5.5V 120Kbps TSSOP-16 Drivers, Receivers, Transceivers RoHS
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.0531
Texas Instruments
3-V To 5.5-V Multichannel RS-232 Line Driver/Receiver 28-SSOP -40 to 85
Lowest to $2.8205

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3992 $57.8840
300+ $0.3740 $112.2000
465+ $0.3613 $168.0045
670+ $0.3360 $225.1200
870+ $0.3235 $281.4450
1,085+ $0.3108 $337.2180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,970 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess