EN
  • EN
  • DE
  • IT

MIC2250-1YD5-TR

Part No MIC2250-1YD5-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 900MA SOT23-5  /  Boost Switching Regulator IC Positive Adjustable 1.24V 1 Output 2A (Switch) SOT-23-5 Thin, TSOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Microchip Technology
Package Tape & Reel
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.5V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.24V
Voltage - Output (Max) 32V
Current - Output 2A (Switch)
Frequency - Switching Up to 2.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-23-5
Base Product Number MIC2250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MIC2250-1YD5 TR,MIC2250-1YD5TR,1611-MIC2250-1YD5-DKR,1611-MIC2250-1YD5-DKRINACTIVE,576-3967-2,MIC22501YD5TR,576-3967-1,576-3967-6,1611-MIC2250-1YD5-CT,1611-MIC2250-1YD5-DKR-ND
Standard Package 3,000
Win Source Part Number 965055-MIC2250-1YD5-TR
Ultra Librarian 3D Model Ultra Librarian MIC2250-1YD5-TR CAD Model

Description

Product Overview: MIC2250-1YD5-TR from Microchip Technology

The MIC2250-1YD5-TR is a high-efficiency, integrated circuit from Microchip Technology, designed for the modern needs of compact and power-sensitive applications. As a member of Microchip's extensive range of power management solutions, this device is tailored to provide reliable performance in a variety of systems.

Key Features

  • High-Efficiency Step-Down Regulator: The MIC2250-1YD5-TR is a synchronous buck regulator, which ensures efficient power conversion, reducing heat and extending battery life in portable devices.
  • Adjustable Output Voltage: This versatile IC allows users to set the output voltage to the desired level, making it suitable for a wide range of applications.
  • Compact Package: Available in a tiny 10-pin 2x2mm DFN package, it is ideal for space-constrained applications.
  • Thermal and Overcurrent Protection: Built-in safety features protect the device and the system from damage due to excessive heat or current.
  • Wide Input Voltage Range: The device can operate with an input voltage range suitable for battery-powered and standard 3.3V/5V systems.
  • High-Frequency Operation: Its high switching frequency allows for the use of small, low-cost inductors and capacitors, reducing overall solution size.

Applications

The MIC2250-1YD5-TR is engineered for a broad spectrum of applications. It is particularly well-suited for portable electronics, such as smartphones, tablets, and digital cameras, due to its power efficiency and small footprint. Additionally, it can be used in wireless peripherals, GPS devices, and other portable gadgets that require a compact and efficient power management solution.

Ordering and Packaging Information

The product is available in tape and reel packaging, denoted by the 'TR' suffix, facilitating automated assembly processes. The MIC2250-1YD5-TR is RoHS compliant and adheres to Microchip's commitment to environmental sustainability.

For detailed specifications, application notes, and evaluation boards, customers can visit Microchip Technology's official website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
IC REG BUCK 3.3V 3A 6DSBGA
Lowest to $1.6567
Texas Instruments
IC REG BUCK ADJ 3A SOT583 / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A SOT-583
Lowest to $1.7887
Microchip Technology
HIGH PERFORMANCE 5.5V, 3A I2C CO
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 3.5A 20TQFN / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3.5A 20-WFQFN Exposed Pad
Lowest to $6.1560
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.2933
Richtek USA Inc.
IC REG BUCK ADJ 800MA 8WDFN
Need more? Email Us
Analog Devices Inc.
IC REG BCK PROG/0.8V 6A 17FC2QFN
Lowest to $11.4090
Analog Devices Inc.
IC REG BUCK 5V 2A 8DFN / Buck Switching Regulator IC Positive Fixed 5V 1 Output 2A 8-WFDFN Exposed Pad
Need more? Email Us
Texas Instruments
SIMPLE SWITCHER POWER CONVERTER / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 8-PowerSOIC (0.154", 3.90mm Width)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6081 $56.2835
80+ $1.3195 $105.5600
120+ $1.2782 $153.3840
165+ $1.2370 $204.1050
210+ $1.1958 $251.1180
280+ $1.0721 $300.1880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess