EN
  • EN
  • DE

MIC33M356-HAYMP-TR

Part No MIC33M356-HAYMP-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description HIGH PERFORMANCE 5.5V, 3A I2C CO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Mounting Type Surface Mount
Package / Case 24-PowerFQFN
Supplier Device Package 24-QFN (3x4.5)
Base Product Number MIC33M356
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372208-MIC33M356-HAYMP-TR
Ultra Librarian 3D Model Ultra Librarian MIC33M356-HAYMP-TR CAD Model

Description

The MIC33M356-HAYMP-TR is a cutting-edge power management integrated circuit (PMIC) brought to you by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This high-efficiency, compact device is designed to meet the rigorous demands of modern electronic applications, offering a robust power solution that enhances system reliability and performance.

Key Features

  • High-Efficiency Buck Regulator: The MIC33M356-HAYMP-TR features a synchronous buck regulator topology that delivers high efficiency across a wide range of load conditions, ensuring optimal power conversion for your application.
  • Wide Input Voltage Range: With an input voltage range that accommodates various power sources, this PMIC is versatile and suitable for a broad array of applications, from industrial to consumer electronics.
  • Adjustable Output Voltage: Users can tailor the output voltage to meet the specific requirements of their system, providing flexibility and precision in power management.
  • Thermal Protection: The device includes built-in thermal protection features that safeguard the system against overheating, contributing to the longevity and reliability of both the PMIC and the overall system.
  • Compact Package: The MIC33M356-HAYMP-TR is available in a space-saving package, making it an ideal choice for compact and portable devices where board space is at a premium.

Applications

The versatility of the MIC33M356-HAYMP-TR makes it suitable for a wide range of applications, including but not limited to:

  • Portable Electronics
  • Networking Equipment
  • Industrial Systems
  • Telecommunications Infrastructure
  • Automotive Applications

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the MIC33M356-HAYMP-TR is no exception. Manufactured to the highest standards, this PMIC ensures stable and reliable operation, even in the most challenging environments. With Microchip's global support and service network, customers can rest assured that their power management needs are in capable hands.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess