EN
  • EN
  • DE

ST207ECDR

Part No ST207ECDR
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description ± 15KV ESD PROTECTED 5V RS-232 TRANSCEIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260185-ST207ECDR
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST207ECDR CAD Model

Description

ST207ECDR Dual EIA-232 Driver/Receiver

The ST207ECDR from STMicroelectronics is a high-quality, integrated circuit that features a dual EIA-232 driver/receiver designed to meet the stringent requirements of the communications industry. This versatile chip is perfect for applications requiring a reliable interface for serial communication.

Key Features

  • Interface Standards: Fully compliant with EIA/TIA-232-F standards, ensuring compatibility with a wide range of equipment.
  • Supply Voltage: Operates from a single 5V power supply, making it suitable for use in many standard applications without the need for complex power management.
  • Data Rate: Capable of supporting data rates up to 120 kbps, providing efficient and fast data transfer for most serial communication needs.
  • Driver Output Capability: Can drive up to ±10V, which allows for long-distance communication and strong signal integrity.
  • Receiver Input Sensitivity: The receiver can handle ±30V input, offering robust performance against line voltage fluctuations.
  • Low Power Consumption: Designed for low-power operation, which helps to minimize power consumption in portable and power-sensitive applications.
  • Electrostatic Discharge (ESD) Protection: Integrated ESD protection circuits safeguard the device against static electricity, enhancing its reliability and lifespan.

Applications

The ST207ECDR is ideal for a variety of applications, including:

  • Serial data communication in personal computers
  • Modem interfaces
  • Industrial control systems
  • Point of sale (POS) equipment
  • Networking and telecommunication systems

Package and Quality

STMicroelectronics packages the ST207ECDR in a space-saving SOP-16 package, which is suitable for high-density mounting. The device is designed to meet the high-quality standards set by STMicroelectronics, ensuring reliability and performance in the most demanding environments.

Conclusion

The ST207ECDR is a robust, high-performance dual EIA-232 driver/receiver that offers a reliable solution for serial communication applications. Its combination of high data rate, low power consumption, and ESD protection makes it an excellent choice for designers looking for a dependable and efficient interface IC.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Maxim Integrated
Need more? Email Us
STMicroelectronics
Lowest to $20.1698
Renesas Electronics America
Need more? Email Us
Altera
Need more? Email Us
Atmel
Lowest to $24.7389
Freescale Semiconductor - NXP
Lowest to $27.1621
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess