EN
  • EN
  • DE

ST62T01B6SWD

Part No ST62T01B6SWD
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 193992-ST62T01B6SWD
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST62T01B6SWD CAD Model

Description

Introducing the ST62T01B6SWD from STMicroelectronics

The ST62T01B6SWD is a sophisticated microcontroller unit (MCU) designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This remarkable product is part of the ST62T00 series, which is known for its high-performance and reliability in a wide range of applications.

This microcontroller is built on an 8-bit architecture, making it ideal for applications that require a good balance between computational power and cost efficiency. It operates at a standard voltage, providing a robust platform for embedded systems. The ST62T01B6SWD features an integrated oscillator, which simplifies the design and reduces the need for external components, thereby saving space and cost on the circuit board.

Key Features:

  • On-Chip Memory: The MCU comes with built-in memory, which includes a sizeable read-only memory (ROM) for the user's application program and a non-volatile EEPROM for data storage. This combination allows for flexible programming and data retention even after power cycles.
  • I/O Ports: A variety of input/output ports are available, enabling the MCU to interface with sensors, actuators, and other peripherals, thereby expanding its range of possible uses.
  • Power Efficiency: Designed with power-saving features, the ST62T01B6SWD is suitable for battery-operated devices, where power consumption is a critical consideration.
  • Timer Functions: The device includes sophisticated timer functions that are essential for tasks that require precise timing, such as pulse width modulation (PWM) for motor control or timing control for various industrial processes.
  • Analog-to-Digital Converter (ADC): An integrated ADC allows the microcontroller to process analog signals, making it apt for applications that need to monitor and control analog parameters.

Whether you are developing consumer electronics, automotive systems, or industrial automation solutions, the ST62T01B6SWD provides a flexible and reliable platform that can meet the demands of your project. Its robust feature set ensures that you can design systems that are both powerful and cost-effective, without compromising on quality or performance.

STMicroelectronics' commitment to excellence is evident in the ST62T01B6SWD, making it a smart choice for designers looking for an MCU that can deliver consistent performance and adaptability.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess