EN
  • EN
  • DE

ST62T10M6/HWD

Part No ST62T10M6/HWD
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 8-BIT OTP/EPROM MCUs WITH A/D CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194005-ST62T10M6/HWD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST62T10M6/HWD CAD Model

Description

ST62T10M6/HWD Microcontroller by STMicroelectronics

The ST62T10M6/HWD is a versatile and high-performance microcontroller unit (MCU) from the reputable semiconductor manufacturer STMicroelectronics. Designed with a focus on reliability and efficiency, this MCU is an excellent choice for a wide range of applications, including industrial control systems, automotive electronics, and consumer products.

Key Features

  • 8-Bit MCU Architecture: The ST62T10M6/HWD is built on an 8-bit data bus architecture, providing a good balance between performance and cost-effectiveness for many embedded applications.
  • EPROM Memory: It comes with a robust on-chip EPROM, which allows for easy programming and reprogramming during the development process and post-production updates.
  • Clock Speed: The microcontroller operates at an efficient clock speed that ensures responsive performance for time-critical tasks without excessive power consumption.
  • I/O Ports: It includes multiple configurable input/output ports, which provide the flexibility to interface with a variety of peripherals and sensors.
  • Analog-to-Digital Converter (ADC): The integrated ADC enables the MCU to process analog signals, making it suitable for applications that require sensor data acquisition.
  • Timer Functions: With built-in timer functions, the ST62T10M6/HWD can manage time-dependent operations, which is critical for applications like real-time monitoring and control.
  • Low-Power Modes: The MCU supports different low-power modes, which helps in reducing power consumption and extending the battery life of portable devices.

Applications

The ST62T10M6/HWD is engineered to meet the demands of various embedded systems. Its robust feature set makes it particularly well-suited for:

  • Automotive control units
  • Industrial automation and process control
  • Consumer electronics such as home appliances
  • Smart sensors and security systems
  • Battery-operated devices

STMicroelectronics provides comprehensive technical documentation and development tools to support the ST62T10M6/HWD, ensuring a smooth integration into your project. With its combination of performance, versatility, and support, this MCU stands as a smart choice for designers looking to create sophisticated and reliable electronic products.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess