Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 21 Weeks
Features Linear Voltage Regulator IC Positive Fixed Output 85mA SOT-323-5
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 5-TSSOP, SC-70-5, SOT-353
Case / Package SOT-323-5
Family Name ST715
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-19517-1, 497-19517-2, ST715C50R-ND, 497-19517-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897841-ST715C50R
Ultra Librarian 3D Model Ultra Librarian ST715C50R CAD Model

Description

ST715C50R - A Robust Phase Control Thyristor from STMicroelectronics

The ST715C50R is a highly efficient and reliable phase control thyristor produced by STMicroelectronics, a leader in semiconductor solutions. This power electronic device is designed to handle and control high current and high voltage applications with ease, making it a perfect fit for a variety of industrial uses, including motor drives, soft starters, and power supplies.

With its exceptional current handling capability, the ST715C50R is rated for a maximum average on-state current (IT(AV)) of 715A, when used with a heatsink and proper cooling. This makes it suitable for applications that demand robust performance in a compact form factor. The device can support a non-repetitive surge current (ITSM) of up to 14300A, ensuring it can withstand high peak currents during operation.

The ST715C50R is designed to operate with a maximum repetitive peak reverse voltage (VRRM) of 500V, which means it can efficiently handle the demands of AC power control. Its high di/dt and dv/dt capabilities ensure that the device can switch on and off rapidly, making it ideal for applications requiring precise control over the power flow.

Durability is a key feature of the ST715C50R, as it is encapsulated in a robust package designed to protect the silicon die from environmental stresses such as mechanical shock, vibration, and high temperatures. The device also features a high junction operating temperature, allowing it to work reliably in a wide range of thermal conditions.

The ST715C50R's gate trigger current (IGT) and voltage (VGT) levels are optimized for ease of triggering and stable operation, making it user-friendly for designers and engineers. With its excellent on-state voltage drop, this thyristor ensures high efficiency and low power losses during operation.

In summary, the ST715C50R phase control thyristor from STMicroelectronics is a testament to the company's commitment to providing high-performance and reliable semiconductor devices. Its robustness, coupled with high current and voltage capabilities, make it a versatile choice for demanding power control applications.

You May Also Be Interested in

Texas Instruments
Ultra-Low Quiescent Current LDO Regulator 1.6V
Lowest to $0.8932
ECAD model for TPS70916DBV
Texas Instruments
3.9V 150mA LDO Voltage Regulator SOT-23-5
Lowest to $1.0629
ECAD model for TPS70939DBv
Rohm Semiconductor
IC REG LINEAR 3.3V 1A 8-HTSOP-J
Lowest to $3.4698
ECAD model for BD33GC0MEFJ-ME2
Intersil
IC REG LINEAR 3.3V/1.8V 10DFN
Need more? Email Us
ECAD model for ISL9011IRNCZ
Renesas Electronics America
IC REG LINEAR 1.5V 250MA 6-UTDFN
Need more? Email Us
ECAD model for ISL9021AIRUBZ-T7A
Texas Instruments
Automotive Adjustable 1A LDO Voltage Regulator VSON-8
Lowest to $1.1909
ECAD model for TLV76701QWDRB
Texas Instruments
IC REG LINEAR 1.6V 150MA SOT23-5
Lowest to $1.9995
ECAD model for TPS76316QDBVRG4Q1
Texas Instruments
LDO Voltage Regulator 500mA Adjustable Output WSON-6
Lowest to $0.4466
ECAD model for TLV75101PDSQ
Texas Instruments
Linear Voltage Regulator 150mA Adjustable Output SOT-23-5
Lowest to $0.8932
ECAD model for TLV709A01DBV

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7831 $50.9015
160+ $0.6426 $102.8160
245+ $0.6225 $152.5125
335+ $0.6024 $201.8040
430+ $0.5823 $250.3890
575+ $0.5221 $300.2075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 98,988 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention