EN
  • EN
  • DE

LT1254CS#PBF

Part No LT1254CS#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO QUAD 270MHZ 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Current Feedback
Number of Circuits 4
-3db Bandwidth 270MHz
Slew Rate 250 V/μs
Operating Supply Current 6mA
Channel Output Current 55mA
Supply Voltage - Operating 4 V to 28 V, ±2 V to 14 V
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 118032-LT1254CS#PBF
Ultra Librarian 3D Model Ultra Librarian LT1254CS#PBF CAD Model

Description

LT1254CS#PBF Image

The LT1254CS#PBF is a high-performance quad video amplifier from Linear Technology, designed to address the stringent requirements of video processing applications. With its wide bandwidth and fast settling time, this amplifier is an ideal choice for driving cables in video systems and can be used in multiple video-related applications such as CCTV, video distribution, and broadcast equipment.

Key Features:

  • High-Speed Performance: The LT1254CS#PBF boasts a wide bandwidth of 50MHz, which ensures minimal signal distortion and excellent video quality, even at high frequencies.
  • Low Power Consumption: With a low supply current of 4.6mA per amplifier, it provides an energy-efficient solution for video signal amplification, making it suitable for battery-operated devices.
  • Settling Time: A fast settling time of 22ns to 0.1% is critical for maintaining signal integrity in high-speed video applications.
  • Output Drive Capability: It can drive 100mA of output current, sufficient to handle capacitive loads and drive video cables directly.
  • Low Distortion: The LT1254CS#PBF ensures low differential gain and phase error, which translates to clear and accurate video reproduction.

Applications:

  • Video amplifiers
  • Cable drivers
  • Video switchers
  • Special effects generators
  • Test equipment

The LT1254CS#PBF is packaged in a 16-lead narrow surface-mount package, making it compact and suitable for space-constrained applications. Its robust design ensures reliable performance over a wide temperature range, which is crucial for outdoor or fluctuating environmental conditions.

Whether you are designing a professional-grade video editing suite or a high-definition video playback system, the LT1254CS#PBF from Linear Technology provides the performance and reliability you need to deliver a superior visual experience.

You May Also Be Interested in

MACOM Technology Solutions
IC AMP CATV 20QFN
Need more? Email Us
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Intersil
IC MUX AMP 3 X 4:1 500MHZ 32QFN
Lowest to $8.1612
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $0.3027
Intersil
IC MUX AMP 3 X 2:1 500MHZ 24QSOP
Lowest to $9.5484
Intersil
IC BUFFER GAMMA 10-CHAN 28HTSSOP
Lowest to $1.9508

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8383 $59.0298
15+ $8.0723 $121.0845
23+ $7.8205 $179.8715
31+ $7.5676 $234.5956
40+ $7.3158 $292.6320
53+ $6.5592 $347.6376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess