EN
  • EN
  • DE

THS7375IPWR

Part No THS7375IPWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description 4-Channel SDTV Video Amplifier with 6th-Order Filters and 5.6-V/V Gain
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Buffer
Output Type Rail-to-Rail
Number of Circuits 4
-3db Bandwidth 9.5MHz
SR - Slew Rate 150 V/μs
Operating Supply Current 10.3mA
Output Current per Channel 90mA
Dual Supply Voltage (±) 2.85 V ~ 5.5 V
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 1267263-THS7375IPWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name THS7375
Introduction Date May 01, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian THS7375IPWR CAD Model

Description

Product Overview: Texas Instruments THS7375IPWR

The THS7375IPWR from Texas Instruments is a high-performance, low-power, 4-channel video amplifier with integrated filters. Designed to be a versatile solution for video signal conditioning, this IC is suitable for a wide range of applications, including HDTV, DVD players, set-top boxes, and personal video recorders.

Key Features

  • Integrated I2C Control: The THS7375IPWR comes with an I2C control interface, allowing for easy programmability and flexibility in adjusting filter characteristics and other functionalities.
  • Selectable Video Filters: This device features selectable video filters, including a 2:2 pull-down detection filter, making it adaptable for different video standards and formats.
  • Low Power Consumption: With its low quiescent current, the THS7375IPWR is optimized for power-sensitive applications, ensuring efficient operation without sacrificing performance.
  • High-Speed Operation: Capable of handling high-speed video signals, this amplifier supports HD video requirements, providing a clear and stable image quality.
  • Shutdown Feature: An integrated shutdown feature allows for further power savings when the amplifier is not in use, making it ideal for battery-operated devices.

Performance Specifications

The THS7375IPWR boasts an excellent video performance with a wide bandwidth that can accommodate multiple video standards. Its low differential gain and phase error contribute to a high-quality video output with minimal distortion. The device's rail-to-rail output enables it to drive various loads, including 150-ohm cables.

Package and Quality

This amplifier is available in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, providing a compact footprint for space-constrained applications. The THS7375IPWR is designed with Texas Instruments' commitment to quality, featuring robust electrostatic discharge (ESD) protection and a design that is built to last.

Applications

  • High-Definition Televisions (HDTVs)
  • Digital Video Recorders (DVRs)
  • Set-Top Boxes
  • Video Game Consoles
  • Professional Video Equipment

In summary, the THS7375IPWR from Texas Instruments is a feature-rich, high-performance video amplifier that offers excellent video quality, flexibility, and power efficiency, making it an ideal choice for a multitude of video applications.

You May Also Be Interested in

Texas Instruments
IC VIDEO AMP RR-OUT HS 14-HTSSOP
Need more? Email Us
Texas Instruments
IC AGC AMP TV TUNER SYST 8VSSOP
Lowest to $0.2403
Texas Instruments
IC AGC AMP FOR TV TUNER 8VSSOP
Need more? Email Us
Intersil
Need more? Email Us
Texas Instruments
TFT 18 Gamma Buffer + VCOM Driver + Voltage Reference | IC BUFFER+VCOM+VREF 18CH 48TSSOP
Lowest to $7.6208
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Intersil
IC CROSSPOINT SW 1GHZ 4X1 16SOIC
Need more? Email Us
Texas Instruments
LMH6714/ LMH6720/ LMH6722/ LMH6722Q Wideband Video Op Amp; Single, Single | IC OP AMP QUAD VIDEO 14-SOIC
Lowest to $4.8344
Texas Instruments
Lowest to $4.5864

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4193 $56.7720
90+ $1.1646 $104.8140
135+ $1.1282 $152.3070
185+ $1.0918 $201.9830
240+ $1.0554 $253.2960
320+ $0.9462 $302.7840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,180 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess