EN
  • EN
  • DE

ST72345-D/RAIS

Part No ST72345-D/RAIS
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series ST7
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 8-Bit
Core Processor ST7
Platform Raisonance Reva
Utilized IC / Part ST72345
Mounting Type Fixed
Contents Board(s)
Base Product Number ST72345
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8473.30.1180
Win Source Part Number 1284022-ST72345-D/RAIS
Ultra Librarian 3D Model Ultra Librarian ST72345-D/RAIS CAD Model

Description

The ST72345-D/RAIS is a sophisticated and versatile microcontroller unit (MCU) produced by STMicroelectronics, a leader in the semiconductor industry. This high-performance MCU is designed to cater to a wide range of applications, from industrial control systems to automotive electronics, offering a perfect blend of power efficiency and processing capabilities.

Core Features

  • Advanced Core: At the heart of the ST72345-D/RAIS lies an 8-bit CPU core that operates at a maximum frequency of 8 MHz, ensuring efficient processing and control tasks.
  • Memory: The microcontroller comes equipped with 32K bytes of Flash program memory, which is both reliable and secure, alongside 1K bytes of RAM for smooth data operations.
  • Rich Peripherals: It boasts a comprehensive set of peripherals including multiple 16-bit timers, watchdog timers, an 8-bit ADC (Analog to Digital Converter) with multiple channels, and a synchronous serial communication interface for enhanced connectivity.
  • Robust I/O Ports: The MCU features up to 68 dedicated I/O lines, providing extensive interfacing capabilities with external devices and modules.
  • Operating Voltage: The ST72345-D/RAIS operates within a voltage range of 3.0V to 5.5V, making it adaptable to various power environments and ensuring reliable operation across different applications.
  • Temperature Range: This microcontroller is designed to withstand industrial temperature ranges from -40°C to +85°C, ensuring consistent performance under harsh conditions.

Applications

The ST72345-D/RAIS is an ideal choice for a multitude of applications where reliability and efficiency are paramount. It is commonly utilized in:

  • Automotive control systems
  • Industrial automation
  • Consumer electronics
  • Home appliances
  • Personal health devices

Support and Integration

STMicroelectronics provides comprehensive support for the ST72345-D/RAIS, including development tools, software libraries, and reference designs to streamline the development process. Its standardized package allows for easy integration into existing designs, reducing time-to-market for products incorporating this robust MCU.

You May Also Be Interested in

Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us
Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us
STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess