EN
  • EN
  • DE

ST72F321BAR7T6

Part No ST72F321BAR7T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 64/44-pin 8-bit MCU with 32 to 60K Flash/ROM, ADC, five timers, SPI, SCI, I2C interface | IC MCU 8BIT 48KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ST7
Data Bus Width 8-Bit
Speed 8MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
The number of I/O 48
Program Memory Size 48KB (48K x 8)
Program Memory Type FLASH
Date RAM Size 1.5K x 8
Supply Voltage 3.8V ~ 5.5V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Family Part Number ST72F321
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1260395-ST72F321BAR7T6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ST72F321BAR7T6 CAD Model

Description

The ST72F321BAR7T6 is a versatile and powerful microcontroller unit (MCU) from the renowned semiconductor manufacturer STMicroelectronics. This MCU is part of STMicroelectronics' ST7 family, which is designed for a wide range of applications requiring robust performance and reliability. The ST72F321BAR7T6 is particularly suited for automotive and industrial applications, offering a rich set of features that enable efficient and sophisticated control systems.

Key Features

  • Core: The MCU utilizes an 8-bit CPU core with a maximum clock frequency of 16 MHz, providing a solid balance between processing power and power consumption.
  • Memory: It comes with 32 KB of Flash memory, which is ideal for storing application code, and 1 KB of RAM for temporary data storage during operation.
  • I/O Ports: The device is equipped with 36 I/O ports, allowing for versatile connectivity with a broad range of peripherals and sensors.
  • ADC: An integrated 10-bit analog-to-digital converter enables the MCU to process analog signals, making it suitable for sensor interfacing and data acquisition tasks.
  • Timers: Multiple timers, including a main timer and a watchdog timer, provide precise timing functions for various tasks such as event counting and timekeeping.
  • Communication Interfaces: It supports multiple communication protocols, including SPI and I²C, facilitating communication with other devices and components within a system.
  • Supply Voltage: The MCU operates within a supply voltage range of 3.0 V to 5.5 V, accommodating various power supply configurations.
  • Temperature Range: The robust design ensures reliable operation over an extended temperature range, making it suitable for harsh environments.
  • Packaging: The ST72F321BAR7T6 comes in a 64-pin LQFP package, which provides a compact footprint while still offering ample pin access for connections.

Applications

The ST72F321BAR7T6's rich feature set and robust performance make it an excellent choice for a variety of applications, including:

  • Automotive control systems
  • Industrial automation and control
  • Home appliances
  • Consumer electronics
  • Embedded systems

With its combination of performance, memory capacity, and connectivity options, the ST72F321BAR7T6 MCU from STMicroelectronics is a reliable and flexible solution for designers looking to develop sophisticated and durable electronics products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess