EN
  • EN
  • DE

ST72F321BJ7T6

Part No ST72F321BJ7T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 64/44-pin 8-bit MCU with 32 to 60K Flash/ROM, ADC, five timers, SPI, SCI, I2C interface | IC MCU 8BIT 48KB FLASH 44LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ST7
Data Bus Width 8-Bit
Speed 8MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
The number of I/O 32
Program Memory Size 48KB (48K x 8)
Program Memory Type FLASH
Date RAM Size 1.5K x 8
Supply Voltage 3.8V ~ 5.5V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-LQFP
Family Part Number ST72F321
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1260396-ST72F321BJ7T6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST72F321BJ7T6 CAD Model

Description

The ST72F321BJ7T6 is a sophisticated microcontroller unit (MCU) from STMicroelectronics, designed to offer a robust combination of performance, efficiency, and versatility for a variety of applications. This MCU is a part of the ST7 family, which is well-known for its user-friendly interface and enhanced features that cater to a broad spectrum of embedded systems.

Key Features

  • Core: The MCU is built on a high-performance 8-bit architecture, providing the perfect balance between processing power and energy consumption.
  • Clock Speed: It operates at a maximum frequency of 8 MHz, ensuring swift execution of instructions and efficient task management.
  • Program Memory: With 32 KB of Flash memory, it offers ample space for complex programs and algorithms.
  • RAM: It comes with 1.5 KB of RAM, facilitating efficient data handling and manipulation.
  • I/O Ports: The MCU provides a variety of I/O options, including 37 multifunctional input/output lines, to interface with a wide range of peripherals and sensors.
  • Timers: It includes three 16-bit timers, which are instrumental for tasks that require precise timing and event counting.
  • Communication Interfaces: It supports multiple communication protocols such as SPI, I²C, and UART, enabling seamless data exchange with other devices and systems.
  • Analog-to-Digital Converter: An integrated 10-bit ADC with up to 16 channels allows for accurate analog signal measurement and conversion.
  • Temperature Range: The operating temperature range of -40°C to +85°C makes it suitable for use in harsh environmental conditions.
  • Packaging: The MCU is available in a 44-pin LQFP package, which is compact and suitable for space-constrained applications.

Applications

The ST72F321BJ7T6 is designed for a wide array of applications. It is particularly well-suited for automotive and industrial control systems, home appliances, alarm systems, and battery management. Its robust feature set also makes it an excellent choice for smart sensors, lighting control, and other embedded solutions that require a high level of integration and reliability.

Overall, the ST72F321BJ7T6 from STMicroelectronics represents a well-rounded MCU solution that delivers performance, flexibility, and durability for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5325 $60.8575
26+ $4.5392 $118.0192
40+ $4.3971 $175.8840
55+ $4.2550 $234.0250
71+ $4.1141 $292.1011
94+ $3.6879 $346.6626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess