EN
  • EN
  • DE

ST72F324J2TC/TR

Part No ST72F324J2TC/TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 44LQFP  /  ST7 series Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 32
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 384 x 8
Supply Voltage - Operating 3.8V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 44-LQFP
Base Product Number ST72F32
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263274-ST72F324J2TC/TR
Ultra Librarian 3D Model Ultra Librarian ST72F324J2TC/TR CAD Model

Description

ST72F324J2TC/TR Microcontroller by STMicroelectronics

The ST72F324J2TC/TR is a powerful and versatile 8-bit microcontroller from STMicroelectronics, designed to offer an optimal balance between performance and power consumption for a wide array of applications. It is part of the ST7 family, which is well-known for its robust architecture, enhanced peripheral set, and ease of use, making it a popular choice among engineers and developers.

Key Features

  • CPU: The ST72F324J2TC/TR is built around a high-performance 8-bit core, running at up to 8 MHz clock speed, which provides efficient processing capabilities for complex tasks and algorithms.
  • Memory: It includes 8K bytes of Flash program memory, ensuring ample space for application code, and 384 bytes of RAM for data storage and manipulation.
  • Peripherals: A rich set of peripherals enhances the functionality of this microcontroller, including a 10-bit analog-to-digital converter (ADC), multiple 16-bit timers, an I2C interface for serial communication, and a synchronous serial communication (SSC) interface.
  • Power Management: The device features multiple low-power modes, which are essential for battery-operated and power-sensitive applications, allowing for efficient power management and longer battery life.
  • Package: The ST72F324J2TC/TR is available in a 32-pin LQFP package, which is suitable for space-constrained applications while providing enough pins for interfacing with external components.
  • Temperature Range: It operates over an extended temperature range, making it reliable in diverse environmental conditions.

Applications

The versatility of the ST72F324J2TC/TR makes it ideal for a broad range of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Home appliances
  • Consumer electronics
  • Medical devices

Design Support

STMicroelectronics provides extensive support for the ST72F324J2TC/TR microcontroller, including development tools, software libraries, and documentation. This support helps designers to reduce development time and bring products to market faster.

With its robust feature set and support infrastructure, the ST72F324J2TC/TR is an excellent choice for designers looking for a microcontroller that offers both performance and flexibility.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess