EN
  • EN
  • DE

ST72F32AK1T6TR

Part No ST72F32AK1T6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 32TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 24
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
Data RAM Size 384 x 8
Supply Voltage - Operating 3.8 V to 5.5 V
Data Converters A/D 8x10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 32-LQFP
Win Source Part Number 212213-ST72F32AK1T6TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST72F32AK1T6TR CAD Model

Description

ST72F32AK1T6TR Microcontroller - STMicroelectronics

The ST72F32AK1T6TR is a cutting-edge microcontroller unit (MCU) from the reputable semiconductor manufacturer, STMicroelectronics. Designed to deliver high-performance operation, this MCU is based on the industry-proven ST7 8-bit architecture, providing a perfect blend of efficiency and power for a wide range of embedded applications.

The device features a robust 32K bytes of Flash program memory, ensuring ample space for complex software applications, while also offering the convenience of in-circuit programming and in-application programming for enhanced flexibility during the development process and beyond. The Flash memory is complemented by 1K bytes of RAM, providing sufficient temporary data storage for multitasking and intermediate calculations.

With an operating voltage range of 3.0V to 5.5V, the ST72F32AK1T6TR is versatile enough to suit various power supply conditions, making it ideal for battery-operated devices as well as for those connected to more stable power sources. The MCU operates at a temperature range of -40°C to 85°C, ensuring reliability and consistent performance even in harsh environmental conditions.

Connectivity and peripheral integration are key strengths of this MCU. It features a range of built-in peripherals including an 8-channel, 10-bit analog-to-digital converter (ADC), a synchronous serial communication interface, and multiple 16-bit timers with input capture and output compare capabilities. These features enable the MCU to handle complex tasks such as sensor data acquisition, communication, and precise timing operations without the need for additional components, thus reducing system complexity and cost.

The ST72F32AK1T6TR comes in a 32-pin LQFP package, offering a compact footprint that is beneficial for space-constrained applications. It is also available in tape and reel packaging, denoted by the 'TR' suffix, which facilitates automated assembly processes for high-volume production.

In summary, the ST72F32AK1T6TR from STMicroelectronics is a feature-rich, reliable, and efficient microcontroller that is well-suited for a wide array of applications ranging from industrial control systems to consumer electronics. Its robust feature set and flexible memory options make it a smart choice for designers looking to optimize their embedded systems.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess