EN
  • EN
  • DE

ST72F32AK2B6

Part No ST72F32AK2B6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 32SDIP  /  ST7 series Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tube
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity SCI, SPI
Peripherals POR, PWM, WDT
Number of I/O 24
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 384 x 8
Supply Voltage - Operating 3.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 32-SDIP (0.400", 10.16mm)
Base Product Number ST72F32
Standard Package 16
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263187-ST72F32AK2B6
Ultra Librarian 3D Model Ultra Librarian ST72F32AK2B6 CAD Model

Description

ST72F32AK2B6 Microcontroller from STMicroelectronics

The ST72F32AK2B6 is a powerful and versatile 8-bit microcontroller from STMicroelectronics, designed to offer a high-performance solution for a wide range of embedded applications. This microcontroller is part of the ST7 family, which is renowned for its robust architecture, rich feature set, and ease of use. The ST72F32AK2B6 is particularly well-suited for automotive and industrial applications, as well as consumer electronics that require reliable operation under varying conditions.

Key Features:

  • CPU: The ST72F32AK2B6 boasts a high-performance 8-bit CPU with a maximum operating frequency of 8 MHz, which is capable of executing up to 6.25 million instructions per second (MIPS).
  • Memory: It comes with 32 KB of on-chip Flash program memory, which is both erasable and reprogrammable, providing flexibility and ease of development. Additionally, 1 KB of RAM is available for data storage and manipulation.
  • I/O Ports: The microcontroller features 28/32 programmable I/O lines, allowing for versatile interfacing with peripheral devices and external components.
  • Timers: Equipped with advanced timer functionalities, including a main clock controller with a watchdog timer, a real-time base, and a delay timer, the ST72F32AK2B6 ensures precise event timing and system management.
  • Communication Interfaces: For communication, the microcontroller includes an SPI (Serial Peripheral Interface) and an SCI (Serial Communication Interface), enabling easy data exchange with other devices in a system.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC with up to 16 input channels provides accurate analog signal conversion, making it ideal for sensor interfacing and control applications.
  • Supply Voltage: The operating voltage range of 3.0V to 5.5V allows for flexibility in power supply design and compatibility with a variety of external components.

Applications:

With its robust set of features, the ST72F32AK2B6 is an excellent choice for developing complex and reliable embedded systems. Its applications span across automotive systems, such as engine management and body control, industrial control systems including PLCs and motor control, as well as consumer electronics like home appliances and personal gadgets.

The ST72F32AK2B6 microcontroller from STMicroelectronics represents a blend of performance, versatility, and reliability, making it a go-to choice for engineers and developers looking to create sophisticated and durable embedded solutions.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess