EN
  • EN
  • DE

ST72F345C4T6

Part No ST72F345C4T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 8-BIT MCU WITH UP TO 16K FLASH MEMORY, 10-BIT ADC, TWO 16-BIT TIMERS, TWO I2C, SPI, SCI | IC MCU 8BIT 16KB FLASH 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ST7
Data Bus Width 8-Bit
Speed 8MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
The number of I/O 34
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
Date RAM Size 1K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Family Part Number ST72F34*
Manufacturer Pack Quantity 250
MSL Level 2 (1 Year)
Win Source Part Number 1260418-ST72F345C4T6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST72F345C4T6 CAD Model

Description

The ST72F345C4T6 is a cutting-edge microcontroller produced by STMicroelectronics, a global leader in semiconductor solutions. This high-performance device is part of the ST7 family and is designed to offer an optimal balance of processing power, energy efficiency, and peripheral integration for a wide range of applications.

Key Features

  • Core: The ST72F345C4T6 operates with a robust 8-bit CPU core, ensuring reliable performance for complex computations and control tasks.
  • Memory: It comes equipped with 16K bytes of Flash program memory, which is ideal for storing firmware and applications. Additionally, it features 384 bytes of RAM and 256 bytes of EEPROM for data storage.
  • Clock Frequency: The device can run up to 8 MHz clock speed, providing swift processing capabilities for time-sensitive operations.
  • I/O Ports: It boasts 40/44 multifunctional input/output lines, which allow for versatile connectivity with other components and peripherals.
  • Timers: The microcontroller includes a range of timers, including a main clock controller with a watchdog, real-time base, and a PWM (Pulse Width Modulation) output, offering precise timing and control for various tasks.
  • Communication Interfaces: With integrated SPI and I2C interfaces, the ST72F345C4T6 facilitates seamless communication with other devices and systems.
  • Operating Voltage: It operates within a voltage range of 3.0 to 5.5 V, accommodating different power supply configurations.
  • Temperature Range: The device is designed to work within an industrial temperature range of -40°C to 85°C, ensuring reliability in harsh environments.

Applications

The versatility of the ST72F345C4T6 makes it suitable for an array of applications, including but not limited to automotive systems, industrial control, home appliances, and personal electronics. Its robust feature set enables developers to create sophisticated and energy-efficient designs that meet the demanding requirements of modern electronics.

Conclusion

STMicroelectronics' ST72F345C4T6 microcontroller is a testament to the company's commitment to innovation and quality. By integrating advanced features into a compact and power-conscious package, this microcontroller stands out as a top choice for designers looking to push the boundaries of what's possible in embedded systems.

You May Also Be Interested in

Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
Lowest to $2.0975
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,597 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess