EN
  • EN
  • DE

ST72F34X-SK/RAIS

Part No ST72F34X-SK/RAIS
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series ST7
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 8-Bit
Core Processor ST7
Platform Raisonance Reva
Utilized IC / Part ST7234x
Mounting Type Fixed
Contents Board(s)
Base Product Number ST72
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8473.30.1180
Win Source Part Number 1284023-ST72F34X-SK/RAIS
Ultra Librarian 3D Model Ultra Librarian ST72F34X-SK/RAIS CAD Model

Description

The ST72F34X-SK/RAIS is a sophisticated microcontroller product from STMicroelectronics, designed to cater to a broad range of applications that demand high performance, reliability, and versatility. This product is part of the ST7 family of 8-bit microcontrollers, which are well-recognized for their efficiency and ease of use.

Key Features

  • Core: The ST72F34X-SK/RAIS is built around a high-performance 8-bit CPU, offering a maximum clock frequency of 8 MHz, which provides ample processing power for a variety of tasks.
  • Memory: It comes equipped with a generous amount of integrated memory, including up to 8KB of Flash program memory, ensuring sufficient space for complex applications while also providing EEPROM for data storage.
  • I/O Ports: The device features numerous I/O lines, which are highly configurable to suit a wide array of application requirements, thus enhancing the microcontroller's adaptability to different tasks.
  • Peripherals: A rich set of embedded peripherals, such as an 8-bit timer, a watchdog timer, and an SPI interface, are included to extend functionality and simplify system design.
  • Power Efficiency: Designed with power efficiency in mind, the ST72F34X-SK/RAIS includes features like low power modes and an analog-to-digital converter (ADC) that operates with minimal energy consumption.
  • Development Support: The microcontroller is supported by a comprehensive development ecosystem, including starter kits and software tools, which accelerates the development process and reduces time to market.

Applications

The versatility of the ST72F34X-SK/RAIS makes it an ideal choice for a wide range of applications. It is particularly well-suited for automotive applications, industrial control systems, home appliances, and personal electronics, where its robustness and feature set can be leveraged to create sophisticated and reliable products.

Quality and Reliability

STMicroelectronics is committed to delivering the highest quality and reliability. The ST72F34X-SK/RAIS is manufactured to meet the stringent standards expected in professional electronic components, ensuring long-term performance and stability across various environmental conditions.

You May Also Be Interested in

Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC265 TFT
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us
Infineon Technologies
EVAL TC237 TFT AURIX
Need more? Email Us
Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us
Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess