EN
  • EN
  • DE

ST72F561J6T6

Part No ST72F561J6T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44LQFP / ST7 ST7 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer STMicroelectronics
Packaging Tray
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity CANbus, LINbusSCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 32
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 3.8V ~ 5.5V
Data Converters A/D 11x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 44-LQFP
Base Product Number ST72F
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 497-5617
Standard Package 160
Win Source Part Number 1318615-ST72F561J6T6
Ultra Librarian 3D Model Ultra Librarian ST72F561J6T6 CAD Model

Description

The ST72F561J6T6 is a high-performance microcontroller from STMicroelectronics, designed to offer a versatile solution for embedded systems. This advanced 8-bit MCU is based on the industry-standard STM7 core, which provides a perfect combination of real-time capabilities with low power consumption, making it ideal for a wide range of applications.

Key Features

  • CPU: 8-bit STM7 core operating at up to 8 MHz frequency, providing efficient processing capabilities for complex tasks.
  • Memory: Equipped with 32K bytes of Flash program memory and 1K bytes of RAM, ensuring ample space for application code and data storage.
  • EEPROM: 1K bytes of EEPROM with read-while-write capability, allowing for non-volatile data storage and easy parameter management.
  • I/O Ports: 40/44 multifunctional bidirectional I/O lines, providing flexibility in interfacing with external devices and peripherals.
  • Timers: Multiple timers including a main clock control system, watchdog timer, and a dedicated real-time base for scheduled events.
  • Communication Interfaces: Integrated SPI, I²C, and UART interfaces allow for easy communication with other microcontrollers and peripherals.
  • Analog-to-Digital Converter: 10-bit ADC with multiple channels, enabling the microcontroller to interface with analog sensors and convert their outputs to digital values.
  • Supply Voltage: Operates within a supply voltage range of 4.5V to 5.5V, compatible with standard power supplies.
  • Temperature Range: Industrial temperature range from -40°C to 85°C, ensuring reliable operation under harsh environmental conditions.

Applications

The ST72F561J6T6 is suitable for a broad spectrum of applications, including but not limited to automotive systems, industrial controls, home appliances, and personal electronics. Its robust feature set and reliability make it a go-to choice for engineers looking to develop sophisticated and durable embedded systems.

Support and Resources

STMicroelectronics provides extensive support for the ST72F561J6T6, including technical documentation, development tools, and software libraries. Designers can access a wide range of resources to accelerate the development process and bring their products to market more quickly.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess