EN
  • EN
  • DE

MAX562CAI+

Part No MAX562CAI+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC SRL INTRFC FOR NOTEBK 28-SS0P
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 300mV
Data Rate 230kbps
Supply Voltage - Operating 2.7 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 021860-MAX562CAI+
Ultra Librarian 3D Model Ultra Librarian MAX562CAI+ CAD Model

Description

The Maxim Integrated MAX562CAI+ is a highly efficient and versatile analog-to-digital converter (ADC) that is designed to meet the rigorous demands of complex industrial, medical, and communication systems. This precision ADC component is known for its exceptional accuracy, low power consumption, and compact size, making it an ideal choice for applications where space and power are at a premium.

Key Features

  • Resolution: The MAX562CAI+ offers a 12-bit resolution, providing fine detail in analog signal conversion for applications requiring high precision.
  • Sampling Rate: With a maximum sampling rate of 300ksps (kilo-samples per second), this device ensures quick and responsive data acquisition, suitable for fast-moving signals.
  • Low Power: It is designed for low-power operations, which is critical for battery-powered devices and energy-sensitive applications.
  • Interface: The device includes a Serial Interface (SPI, QSPI™, MICROWIRE™), which allows for easy integration with most microcontrollers and digital systems.
  • Voltage Supply: The operating supply voltage ranges from +4.75V to +5.25V, providing flexibility in various power supply designs.
  • Package: Enclosed in a 28-SSOP package, the MAX562CAI+ is compact and suitable for space-constrained applications.
  • Industrial Temperature Range: The device operates over an extended temperature range of -40°C to +85°C, ensuring reliability in harsh environments.

Applications

The MAX562CAI+ is adept for a wide range of applications. Its precision and speed make it suitable for data acquisition systems, medical instrumentation, and industrial control processes. Additionally, it can be used in communication systems where accurate signal processing is critical.

Conclusion

In conclusion, the Maxim Integrated MAX562CAI+ is a robust and reliable ADC that offers a combination of performance, efficiency, and versatility. Its high-resolution, fast sampling rate, and low-power operation make it an excellent choice for designers looking to enhance the performance of their systems without compromising on space or power efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6436 $51.0104
34+ $2.9897 $101.6498
52+ $2.8962 $150.6024
72+ $2.8028 $201.8016
93+ $2.7094 $251.9742
124+ $2.4291 $301.2084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 92 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess