EN
  • EN
  • DE

ST72T311J4T6

Part No ST72T311J4T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 8-BIT Mcu With 8 to 16K Otp/eprom, 384 to 512 Bytes Ram, Adc, Wdg, Sci, Spi And 2 Timers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TQFP
Data Bus Width 8 b
Interface SCI, SPI
Max Frequency 8 MHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Memory Size 16 kB
Memory Type EPROM, OTP
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Number of Pins 44
Number of Programmable I/O 44
Number of Timers/Counters 2
Radiation Hardening No
RAM Size 512 B
RoHS Compliant
Win Source Part Number 993830-ST72T311J4T6
Categories Embedded - Microcontrollers
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST72T311J4T6 CAD Model

Description

The ST72T311J4T6 is a versatile and high-performance microcontroller unit (MCU) from STMicroelectronics, designed to cater to a wide range of embedded applications. This MCU is part of the ST7 microcontroller family, which is renowned for its robustness, reliability, and efficiency in complex electronic systems.

Key Features

  • Core: The ST72T311J4T6 is built around an 8-bit CPU core, offering a perfect balance between processing power and power consumption, making it ideal for battery-operated devices and low-power applications.
  • Memory: It comes equipped with 16K bytes of Flash program memory, ensuring ample space for complex programs and algorithms. Additionally, it features 384 bytes of RAM for efficient data handling and processing.
  • Clock Speed: With a maximum clock speed of 8 MHz, this MCU can perform tasks quickly and efficiently, which is crucial for time-sensitive applications.
  • I/O Ports: The ST72T311J4T6 offers 28/32 multifunctional bidirectional I/O lines, giving developers the flexibility to connect a wide array of peripherals and components to the MCU.
  • Timers: It includes a range of timers, such as an 8-bit timer, a watchdog timer, and a dual 16-bit timer, which can be used for scheduling tasks, generating interrupts, and monitoring system performance.
  • Communication Interfaces: This MCU provides a versatile set of communication interfaces, including SPI and SCI (UART), facilitating easy data exchange with other devices and systems.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC allows for precise analog signal measurement, making it suitable for sensor-based applications.
  • Operating Voltage: The operating voltage range of 3.0 to 5.5 V ensures compatibility with a variety of power supplies and systems.

Applications

The ST72T311J4T6 is a highly adaptable MCU that can be used in numerous applications including industrial control systems, automotive electronics, home appliances, personal electronics, and many other embedded system applications where efficient power usage and processing capability are required.

Support and Resources

STMicroelectronics provides extensive support for the ST72T311J4T6, including technical documentation, development tools, and software libraries. Designers and engineers can access a wealth of resources to accelerate the development process and bring their products to market faster.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess