EN
  • EN
  • DE

ST7FLITE25F1B6

Part No ST7FLITE25F1B6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 20DIP  /  ST7 series Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tube
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 15
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 384 x 8
Supply Voltage - Operating 2.4V ~ 5.5V
Data Converters A/D 7x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Base Product Number ST7FL
Standard Package 20
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263177-ST7FLITE25F1B6
Ultra Librarian 3D Model Ultra Librarian ST7FLITE25F1B6 CAD Model

Description

ST7FLITE25F1B6 Microcontroller Overview

The ST7FLITE25F1B6 is a versatile 8-bit microcontroller from STMicroelectronics, designed to offer an optimal balance between performance and power consumption. This microcontroller is part of the ST7 family, which is well-known for its robustness and reliability, making it a preferred choice for a wide range of applications, including automotive, industrial control, and consumer electronics.

Key Features

  • Core: The ST7FLITE25F1B6 is built around a high-performance 8-bit CPU, operating at a maximum frequency of 8 MHz, which provides the computational power necessary for complex tasks while maintaining low power consumption.
  • Memory: It comes equipped with 2 Kbytes of Flash program memory, which is highly reliable and guarantees data retention for a minimum of 20 years. The 128 bytes of true data EEPROM offer over 300,000 write/erase cycles, ensuring data persistence through frequent updates.
  • I/O Ports: The microcontroller features 20 I/O pins that are highly configurable, allowing designers to connect a variety of peripherals and customize the device for specific application needs.
  • Timers: An advanced 12-bit auto-reload timer provides accurate timing for events, while an 8-bit Lite timer with prescaler, real-time base, and watchdog capability offers additional timing solutions.
  • ADC: An integrated 10-bit analog-to-digital converter with up to 5 multiplexed channels enables the microcontroller to interface with analog sensors and convert their signals for digital processing.
  • Communication: The ST7FLITE25F1B6 supports a synchronous serial communication (SPI) interface, which facilitates high-speed data transfer with other digital devices.
  • Supply Voltage: The device operates within a supply voltage range of 3.0 to 5.5 volts, accommodating various power supply standards and ensuring flexibility in system design.
  • Temperature Range: With an operating temperature range of -40°C to +85°C, the microcontroller is robust enough to function in extreme environmental conditions.

Applications

The ST7FLITE25F1B6 microcontroller is suitable for a broad array of applications, including but not limited to home appliances, personal electronics, automotive subsystems, and industrial automation. Its robust feature set and ease of integration make it an ideal choice for designers looking for a cost-effective yet powerful microcontroller solution.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess