EN
  • EN
  • DE

ST7LNB0V2Y0M6

Part No ST7LNB0V2Y0M6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description DiSEqC™ 2.1 Slave Microcontroller for LNBs and Switchers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Data Bus Width 8 b
Frequency 8 MHz
Max Frequency 8 MHz
Maximum Operating Temperature 85 °C
Max Power Dissipation 300 mW
Max Supply Voltage 5.5 V
Memory Size 1.5 kB
Memory Type ROM
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Pins 16
Number of Programmable I/O 13
Operating Supply Voltage 5 V
Packaging Rail/Tube
Radiation Hardening No
RAM Size 128 B
RoHS Compliant
Win Source Part Number 973631-ST7LNB0V2Y0M6
Categories Embedded - Microcontrollers
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST7LNB0V2Y0M6 CAD Model

Description

The ST7LNB0V2Y0M6 is a highly integrated device designed by STMicroelectronics, tailored for the advanced requirements of modern satellite set-top box systems. This product is a testament to STMicroelectronics' commitment to providing innovative and efficient solutions for the consumer electronics market.

Key Features

  • High Integration: The ST7LNB0V2Y0M6 integrates numerous functions that reduce external component count and system complexity, leading to a more cost-effective and reliable design.
  • Low Noise Figure: With its low noise figure, the device ensures superior signal quality, which is essential for receiving clear and uninterrupted satellite broadcasts.
  • Enhanced Signal Processing: It offers advanced signal processing capabilities that enable the demodulation and decoding of complex satellite signals with high efficiency.
  • Power Management: The product features sophisticated power management options to minimize power consumption during operation, contributing to energy savings and extended product life.

Applications

The ST7LNB0V2Y0M6 is primarily used in satellite set-top boxes but is also suitable for other applications that require the reception and processing of satellite signals, such as satellite gateways and personal video recorders (PVRs).

Technical Specifications

  • Supply Voltage: Designed to operate at standard voltages used in satellite set-top boxes.
  • Frequency Range: Capable of receiving a wide range of frequencies to accommodate various satellite services.
  • Package: Comes in a package that is both practical for manufacturing and robust for long-term operation.

Overall, the ST7LNB0V2Y0M6 from STMicroelectronics is a versatile and reliable component that offers a blend of performance, efficiency, and ease of integration, making it an excellent choice for designers and manufacturers of satellite reception equipment.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess