EN
  • EN
  • DE

ST8R00PUR

Part No ST8R00PUR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJUSTABLE 3A 8DFN  /  Boost Switching Regulator IC Positive Adjustable 6V 1 Output 3A (Switch) 8-VDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr STMicroelectronics
Package Tape & Reel
Product Status Obsolete
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4V
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 6V
Voltage - Output (Max) 12V
Current - Output 3A (Switch)
Frequency - Switching 1.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -25°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-DFN (4x4)
Base Product Number ST8R
Other Names 497-6104-2,497-6104-1,497-6104-6
Standard Package 4,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249777-ST8R00PUR
Ultra Librarian 3D Model Ultra Librarian ST8R00PUR CAD Model

Description

The ST8R00PUR is a highly efficient, fixed-frequency, step-up DC-DC converter designed by STMicroelectronics, a global leader in semiconductor solutions. This compact and powerful device is engineered to deliver a stable and reliable power supply, making it an ideal choice for a wide range of applications, including portable devices, battery-powered equipment, and energy harvesting systems.

Key Features

  • High Efficiency: The ST8R00PUR boasts a high conversion efficiency, which is crucial for extending battery life in portable applications and reducing power loss in all systems.
  • Adjustable Output Voltage: Users can set the output voltage from 2.5V to 5V via an external resistor divider, allowing for versatility and customization to meet specific circuit requirements.
  • Low Quiescent Current: Its low quiescent current contributes to minimal power consumption when in standby mode, further conserving energy in battery-operated devices.
  • Integrated Features: The device includes under-voltage lockout, over-temperature protection, and peak current limit, ensuring the safety and reliability of the operation.
  • Compact Size: The ST8R00PUR comes in a small 6-pin TSOT23 package, making it suitable for space-constrained applications.

Performance and Applications

The ST8R00PUR is designed to operate over a wide input voltage range from 0.8V to V<sub>OUT, which makes it compatible with various low-voltage power sources such as single-cell batteries. The device's high switching frequency (1.2 MHz) allows the use of small, low-profile inductors and capacitors, thereby reducing the overall solution size.

With its robust feature set and high efficiency, the ST8R00PUR is well-suited for applications like personal medical devices, wireless sensors, IoT devices, and portable electronics that require a stable and efficient power supply.

STMicroelectronics' commitment to quality and performance is evident in the ST8R00PUR, making it a reliable choice for designers looking to enhance the power management capabilities of their next-generation electronic products.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess