ST93CS56M1013TR EEPROM by STMicroelectronics
The ST93CS56M1013TR is a robust and reliable serial EEPROM (Electrically Erasable Programmable Read-Only Memory) produced by STMicroelectronics, a leader in semiconductor solutions. This memory device offers a convenient and flexible storage option for a wide range of applications, from industrial to consumer electronics.
Key Features
- Memory Capacity: The ST93CS56M1013TR provides a storage capacity of 2Kb (256 x 8 or 128 x 16 bits), which is suitable for storing configuration settings, small amounts of data, or device parameters that need to be preserved during power cycles.
- Serial Interface: It utilizes the SPI (Serial Peripheral Interface) bus, which is known for its simplicity and speed, making the device easy to interface with a wide range of microcontrollers and processors.
- Operating Voltage Range: The device supports a wide range of supply voltages from 2.5V to 5.5V, providing flexibility in various system designs and ensuring compatibility with both low-voltage and standard logic levels.
- Write Protect: Equipped with a hardware write protect feature, this EEPROM allows users to prevent accidental data overwrites and ensures data integrity by protecting the entire memory array or just a portion of it.
- Temperature Range: The device operates over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments and demanding applications.
- Packaging: It is available in an 8-pin TSSOP package, which is ideal for space-constrained applications and provides a compact footprint on printed circuit boards.
Applications
The ST93CS56M1013TR is versatile and can be used in a variety of applications, including:
- Industrial control systems
- Consumer electronics
- Telecommunication devices
- Automotive systems
- Medical equipment
- Smart cards
With its combination of reliability, data protection features, and wide operating range, the ST93CS56M1013TR from STMicroelectronics is an excellent choice for designers looking to add non-volatile memory to their electronic systems.